EN
  • EN
  • DE

SG51P-19.6608MHZC

Part No SG51P-19.6608MHZC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189279-SG51P-19.6608MHZC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG51P-19.6608MHZC CAD Model

Description

The SG51P-19.6608MHZC is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's a compact and highly stable timing solution designed for a variety of electronic applications. As a crystal oscillator, it provides a precise and reliable clock signal crucial for synchronizing operations within electronic devices.

Applications:

  • Microcontrollers
  • Real-time clocks (RTCs)
  • Communication devices
  • Industrial control systems
  • Consumer electronics

Features:

  • Frequency: 19.6608 MHz
  • Package: Typically available in a small surface-mount package (e.g., SMD)
  • Stability: High frequency stability over a wide temperature range
  • Low Jitter: Minimal jitter for improved signal integrity
  • Supply Voltage: Operates on a standard voltage supply (e.g., 3.3V or 5V)
  • Output Waveform: CMOS compatible output

Benefits:

  • Precise Timing: Provides accurate clock signals for reliable system operation.
  • Stable Performance: Maintains frequency stability under varying environmental conditions.
  • Compact Size: Suitable for space-constrained applications.
  • Easy Integration: Designed for easy integration into various electronic circuits.
  • Low Power Consumption: Optimizes power efficiency in battery-powered devices.

This oscillator is commonly used in applications requiring precise timing, such as microcontroller-based systems, communication devices, and real-time clocks. Its small size and stable performance make it a popular choice for a wide range of electronic products. The SG51P series generally offers good frequency stability over temperature and a wide operating voltage range.

Additional details may include specific temperature ranges, load capacitance, and aging characteristics, which are typically found in the manufacturer's datasheet. Always refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess