EN
  • EN
  • DE

SG-8002JCPH-66.0000M-C

Part No SG-8002JCPH-66.0000M-C
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189437-SG-8002JCPH-66.0000M-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-8002JCPH-66.0000M-C CAD Model

Description

The SG-8002JCPH-66.0000M-C is a crystal oscillator produced by Epson Electronics America Inc-Semiconductor Div. It's designed to generate a stable and accurate clock signal at a frequency of 66.0000 MHz. Such oscillators are essential for providing timing references in a wide range of electronic devices and systems.

Applications:

  • Computing Devices: Serves as a clock source in motherboards, graphics cards, and other computer peripherals.
  • Telecommunications Equipment: Used in base stations, routers, and switches to synchronize data transmission.
  • Audio and Video Systems: Provides precise timing for audio and video processing circuits.
  • Instrumentation: Used in oscilloscopes, spectrum analyzers, and other test equipment.
  • Medical Devices: Essential for the accurate timing of medical imaging and monitoring systems.

Features:

  • Fixed Frequency: Operates at a specific frequency of 66.0000 MHz.
  • High Frequency Stability: Offers minimal frequency drift over temperature and voltage variations.
  • Low Phase Jitter: Provides a clean and stable clock signal with low noise.
  • Small Footprint: Typically available in a compact surface-mount package.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad temperature spectrum.

Benefits:

  • Accurate Timing: Provides precise timing for reliable system operation.
  • Improved Performance: Low jitter minimizes timing errors and enhances system performance.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Robust Operation: Wide operating temperature range ensures consistent performance in various environments.
  • Reduced Design Complexity: Easy to integrate into existing designs with minimal external components.

Additional Details:

The SG-8002JCPH-66.0000M-C oscillator usually consists of a quartz crystal, an oscillator circuit, and output buffering. The quartz crystal resonates at the desired frequency, and the oscillator circuit sustains the oscillation. The output buffer provides a stable and clean signal. Refer to the official Epson datasheet for complete specifications regarding voltage requirements, output characteristics, and package dimensions.

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess