EN
  • EN
  • DE

SG-8002JC16.875000MHZ

Part No SG-8002JC16.875000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189413-SG-8002JC16.875000MHZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-8002JC16.875000MHZ CAD Model

Description

The SG-8002JC16.875000MHZ is a programmable crystal oscillator from Epson Electronics America Inc-Semiconductor Div. This oscillator operates at a frequency of 16.875 MHz and belongs to the SG-8002JC series, which is well-regarded for its small size, low power consumption, and reliable performance. It is commonly used in applications requiring precise timing and synchronization.

Applications

  • Embedded Systems: Provides a stable clock for various embedded systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for accurate timing.
  • Digital Signal Processing (DSP): Supplies the clock signal for DSP applications.
  • Audio/Video Equipment: Utilized in audio and video processing circuits.
  • Test and Measurement Equipment: Provides a stable time base for accurate measurements.

Features

  • Programmable Frequency: Offers flexibility in frequency selection for diverse applications.
  • Low Jitter: Minimizes timing errors for improved system performance.
  • Low Power Consumption: Efficient power usage for extended battery life or reduced energy consumption.
  • Compact Footprint: Saves valuable board space in miniaturized designs.
  • Wide Supply Voltage Range: Operates with a range of supply voltages for compatibility with different systems.
  • CMOS Output: Standard CMOS output for easy interfacing with other components.

Benefits

  • Enhanced System Reliability: The stable and accurate clock signal improves the reliability of the overall system.
  • Simplified Design Process: Programmability allows for easy customization and integration.
  • Reduced Power Costs: Low power consumption translates to lower energy costs over the lifespan of the device.
  • Increased Design Flexibility: Small size allows for use in space-constrained applications.
  • Improved Signal Integrity: Low jitter helps to maintain signal integrity in high-speed applications.

Additional Details

The SG-8002JC16.875000MHZ typically operates with a supply voltage between 1.8V and 3.3V. The output waveform is typically CMOS-compatible. The oscillator's frequency stability is measured in ppm over the operating temperature range. It is often available in a surface-mount package for automated assembly. Consult the Epson datasheet for specific details regarding frequency tolerance, aging characteristics, and start-up time, as well as recommended operating conditions and soldering profiles.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess