The SG-8002JC 4.915200MHZ is a programmable crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a stable and accurate clock signal at 4.9152 MHz for various electronic applications.
Applications:
- Audio processing
- Communication devices
- Microcontrollers
- Embedded systems
- Real-time clocks (RTC)
- Low-power applications
Features:
- Frequency: 4.915200 MHz
- Programmable frequency
- Supply Voltage: Typically 1.8V, 2.5V, or 3.3V (check datasheet for specific voltage range)
- Operating Temperature: Typically -40°C to +85°C (check datasheet for specific temperature range)
- Output Waveform: CMOS
- Excellent frequency stability
- Low jitter performance
- Compact package size
- RoHS compliant
Benefits:
- Provides a reliable and precise clock source for various applications.
- Programmability allows for flexibility in design and customization.
- Low jitter ensures accurate timing and minimizes errors.
- Small size makes it suitable for space-constrained devices.
- Wide operating temperature range ensures stable performance in different environments.
Additional Details:
The SG-8002JC series offers a range of programmable frequencies, supply voltages, and operating temperature ranges. Refer to the specific datasheet for the exact specifications of the 4.915200MHz variant. The output waveform is typically CMOS, ensuring compatibility with a wide range of digital logic devices. The oscillator's frequency stability is essential for maintaining accurate timing in critical applications. The low jitter performance helps to minimize timing errors and ensure data integrity. The compact package size allows for easy integration into densely populated circuit boards. The SG-8002JC series is commonly used in applications requiring a precise and reliable clock source, especially where the specific frequency of 4.9152 MHz is needed. The programmable nature of the oscillator gives designers the flexibility to fine-tune the frequency to meet particular design needs, even if slight adjustments are necessary.