EN
  • EN
  • DE

SG-8002CE(22.579200MHZ)

Part No SG-8002CE(22.579200MHZ)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189371-SG-8002CE(22.579200MHZ)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-8002CE(22.579200MHZ) CAD Model

Description

The SG-8002CE(22.579200MHZ) is a programmable oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is designed to provide a stable and accurate clock signal for a variety of electronic applications. The oscillator is known for its small size, low power consumption, and high reliability.

Applications

  • Microcontrollers
  • Microprocessors
  • FPGA/CPLD clocking
  • Real-Time Clocks (RTC)
  • Communication Equipment
  • Industrial Control Systems

Features

  • Frequency: 22.579200 MHz
  • Output Waveform: CMOS
  • Supply Voltage: Typically 3.3V or 5V (Check the datasheet for the specific voltage range)
  • Frequency Stability: ±50 ppm (parts per million) or better
  • Operating Temperature Range: Typically -40°C to +85°C
  • Package Type: Typically a compact SMD (Surface Mount Device) package
  • Tri-State Enable/Disable function

Benefits

  • Precise Clock Signal: Ensures accurate timing for critical system operations.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Compact Size: Saves valuable PCB space.
  • High Reliability: Provides stable performance over a wide range of operating conditions.
  • Wide Operating Temperature Range: Ensures reliable operation in harsh environments.
  • Easy Integration: Designed for simple integration into various electronic circuits.

Additional Details

The SG-8002CE series of oscillators are highly customizable and offer a wide range of frequencies to suit different application requirements. They are commonly used in applications where a stable and reliable clock source is essential for proper system operation. Consult the datasheet for specific details on voltage, stability, and other parameters relevant to your application. The tri-state function allows the output to be disabled, which can be useful for testing and power saving purposes. The 'CE' likely refers to a specific configuration or performance characteristic within the SG-8002 family.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess