EN
  • EN
  • DE

SG-636PCW-66.000000MHZ

Part No SG-636PCW-66.000000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189338-SG-636PCW-66.000000MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-636PCW-66.000000MHZ CAD Model

Description

The SG-636PCW-66.000000MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It is a precise timing component designed for various electronic applications requiring a stable and accurate clock signal. The device's robust design and performance characteristics make it a suitable choice for demanding applications.

Applications

  • Microcontroller clock sources
  • FPGA (Field-Programmable Gate Array) clocking
  • Communication systems (e.g., Ethernet, wireless modules)
  • Industrial automation equipment
  • Consumer electronics (e.g., set-top boxes, audio/video devices)

Features

  • Frequency: 66.000000 MHz
  • Package: Surface Mount Device (SMD) package for automated assembly and compact designs.
  • Operating Temperature: Specified for a wide operating temperature range, ensuring reliable operation in different environments.
  • Supply Voltage: Operates at common supply voltages, such as 3.3V or 5V, for easy integration into existing circuits.
  • Frequency Stability: High frequency stability over temperature variations, crucial for maintaining precise timing.
  • Low Jitter: Low phase jitter characteristics, which are essential for applications requiring clean clock signals and high data integrity.
  • Output Waveform: CMOS output, providing compatibility with digital logic circuits.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices or energy-conscious applications.

Benefits

  • Accurate Timing: Provides a stable and accurate clock signal, ensuring reliable system operation.
  • Compact Size: The small footprint allows for easy integration into space-constrained designs.
  • Robust Performance: The wide operating temperature range ensures consistent performance in diverse environments.
  • Simplified Design: The CMOS output and standard supply voltage simplify the design process.
  • Reduced System Cost: The integrated design minimizes the need for external components, reducing overall system costs.
  • Enhanced System Reliability: The high stability and low jitter contribute to improved system reliability and reduced errors.

Additional Details

The SG-636PCW series offers various frequency options, making it a versatile choice for various clocking applications. The oscillator's ceramic package provides excellent environmental protection and long-term stability. Designers should consult the manufacturer's datasheet for detailed specifications, including frequency tolerance, aging characteristics, and output load capacitance. The SMD package facilitates automated assembly, which reduces manufacturing costs and increases production efficiency. Proper circuit design and careful attention to the datasheet specifications are vital to ensure optimal performance.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess