EN
  • EN
  • DE

SG-636PAP25.000000MHZC

Part No SG-636PAP25.000000MHZC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189326-SG-636PAP25.000000MHZC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-636PAP25.000000MHZC CAD Model

Description

The SG-636PAP25.000000MHZC is a crystal oscillator produced by Epson Electronics America Inc-Semiconductor Div. It generates a stable and accurate clock signal at 25.000000 MHz, making it suitable for a broad range of electronic applications where precise timing is crucial.

Applications:

  • Networking Equipment: Provides timing for Ethernet controllers, switches, and routers.
  • Microprocessor Clock: Used as the primary clock source for microprocessors.
  • FPGA/CPLD Applications: Provides a timing reference for programmable logic devices.
  • USB Interfaces: Used in USB controllers and devices for data synchronization.
  • Real-Time Clocks (RTC): Provides the time base for accurate timekeeping in RTC circuits.

Features:

  • Frequency: 25.000000 MHz
  • High Stability: Maintains a stable frequency output over a range of temperatures and voltage levels.
  • Low Jitter: Minimizes phase noise for improved signal integrity.
  • Compact Size: Small footprint for high-density PCB designs.
  • Standard Supply Voltage: Typically operates on a 3.3V or 5V supply voltage.

Benefits:

  • Precise Clock Signal: Ensures accurate and reliable operation of digital circuits.
  • Stable Performance: Provides a consistent clock signal under varying operating conditions.
  • Simplified Design: Easy to integrate into new and existing circuit designs.
  • Reduced Electromagnetic Interference (EMI): Low jitter helps minimize EMI.
  • Long-Term Reliability: Designed for long-term stability and reliability.

Additional Details:

The SG-636 series is designed for surface mount applications. The specific operating temperature range, current consumption, and output characteristics can be found in the product datasheet provided by Epson. Refer to the datasheet for pinout information and recommended operating conditions. The 'C' at the end of the part number may indicate specific packaging or testing details.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess