EN
  • EN
  • DE

SG-636DPE-30.00000MHZ

Part No SG-636DPE-30.00000MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189322-SG-636DPE-30.00000MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-636DPE-30.00000MHZ CAD Model

Description

The SG-636DPE-30.00000MHZ is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator provides a stable 30.00000 MHz clock signal suitable for a range of electronic applications.

Applications:

  • Microcontrollers: Clock source for various microcontroller-based systems.
  • FPGA/CPLD Applications: Provides a timing reference for programmable logic devices.
  • Network Devices: Used in Ethernet switches, routers, and other networking hardware.
  • Real-Time Clocks (RTC): Can serve as the main timing source for accurate timekeeping.
  • Test and Measurement Equipment: Supplies a stable clock for signal generators and analyzers.

Features:

  • Frequency: 30.00000 MHz
  • High Stability: Provides a consistent clock signal across variations in temperature and voltage.
  • Low Jitter: Minimizes phase noise and timing inaccuracies.
  • Compact Design: Small footprint for integration into tight spaces.
  • Supply Voltage: Typically operates on a standard voltage supply (e.g., 3.3V or 5V).

Benefits:

  • Accurate Timing: Enables precise operation of digital circuits.
  • Reliable Performance: Offers consistent and stable clock output.
  • Simplified Integration: Easy to incorporate into new and existing designs.
  • Reduced EMI: Low jitter minimizes electromagnetic interference.
  • Long-Term Stability: Maintains frequency accuracy over extended periods.

Additional Details:

The SG-636 series is designed for surface mount applications. Datasheets are crucial for identifying the operating temperature range, voltage requirements, output characteristics, and other crucial parameters. Refer to the Epson datasheet for specific details relating to the SG-636DPE-30.00000MHZ oscillator.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess