EN
  • EN
  • DE

SG-615PH64.000000MHzC

Part No SG-615PH64.000000MHzC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189320-SG-615PH64.000000MHzC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-615PH64.000000MHzC CAD Model

Description

The SG-615PH64.000000MHzC is a high-frequency crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's a precision timing component designed for various electronic applications requiring a stable and accurate clock signal. This oscillator is part of Epson's SG-615 series, known for its compact size and reliable performance.

Applications:

  • Microcontrollers: Providing the clock signal for microcontrollers in embedded systems.
  • Communication Equipment: Used in network devices, wireless transceivers, and communication modules for precise timing and synchronization.
  • Industrial Control Systems: Generating accurate timing signals for industrial automation and control applications.
  • Consumer Electronics: Employed in devices such as digital cameras, audio equipment, and video players.
  • Instrumentation: Serving as a stable clock source in test and measurement equipment.

Features:

  • Frequency: 64.000000 MHz
  • Stability: High frequency stability over a wide temperature range.
  • Compact Size: Small form factor for space-constrained applications.
  • Low Jitter: Minimizes timing errors and signal distortion.
  • Operating Temperature Range: Typically operates within a wide temperature range suitable for various environments.

Benefits:

  • Precise Timing: Ensures accurate operation of electronic circuits.
  • Reliable Performance: Provides stable and consistent clock signal over time.
  • Easy Integration: Simple to incorporate into existing circuit designs.
  • Reduced Noise: Low jitter minimizes signal interference.
  • Extended Lifespan: Designed for long-term reliability in demanding applications.

Additional Details:

The SG-615 series oscillators are typically surface-mount devices (SMD) and are available in various package sizes. They usually require a supply voltage of 3.3V or 5V. The specific operating temperature range and other electrical characteristics can be found in the manufacturer's datasheet. Consult the datasheet for detailed information on pinout, voltage requirements, and other specifications relevant to your application. The 'C' at the end of the part number may indicate specific packaging or testing characteristics.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess