The SG-531P (20MHZ) is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed to provide a stable and accurate 20MHz clock signal for various electronic applications. This oscillator is known for its reliability and compact size, making it suitable for integration into space-constrained devices.
Applications:
- Microcontrollers
- Communication devices (e.g., wireless transceivers)
- Consumer electronics
- Industrial control systems
- Test and measurement equipment
Features:
- Frequency: 20 MHz
- Package: Small surface-mount package (SMD) for automated assembly
- Stability: High frequency stability over a wide temperature range
- Low Jitter: Minimizes signal jitter for improved performance in sensitive applications
- Supply Voltage: Typically operates at 3.3V or 5V
- Output Waveform: CMOS compatible output
Benefits:
- Precise Clock Signal: Delivers an accurate 20MHz clock for reliable system operation.
- Stable Performance: Maintains frequency stability under varying environmental conditions.
- Compact Size: Allows for integration into space-limited applications.
- Easy Integration: Designed for easy integration into electronic circuits.
- Low Power Consumption: Contributes to energy efficiency in battery-powered devices.
The SG-531P series is generally known for its robustness and suitability for a wide range of applications. Its 20MHz frequency makes it a common choice for microcontrollers and communication devices requiring precise timing. The small size and low power consumption are also beneficial in portable and battery-operated devices.
For detailed specifications, including temperature range, load capacitance, and aging characteristics, it's essential to consult the manufacturer's datasheet. The datasheet provides comprehensive information for ensuring optimal performance and proper application.