EN
  • EN
  • DE

SG-3030LC 32.7680KB0: PURE SN

Part No SG-3030LC 32.7680KB0: PURE SN
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Description OSC XO 32.768KHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer EPSON
Packaging Reel - TR
Status Active
Type XO (Standard)
Frequency 32.768kHz
Output CMOS
Supply Voltage - Operating 0.9 V to 3.6 V
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 3.1μA
Mounting SMD (SMT)
Dimension 0.142" L x 0.094" W (3.60mm x 2.40mm)
Height - Seated (Max) 0.047" (1.20mm)
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Win Source Part Number 319557-SG-3030LC 32.7680KB0: PURE SN
Ultra Librarian 3D Model Ultra Librarian SG-3030LC 32.7680KB0: PURE SN CAD Model

Description

The SG-3030LC 32.7680KB0 is a 32.768 kHz crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This component provides a highly accurate and stable timing signal for various electronic devices. It's commonly used as a real-time clock (RTC) reference and in low-power applications where precision timing is crucial.

Applications

  • Real-Time Clocks (RTC): Provides the reference frequency for RTC modules in computers, embedded systems, and consumer electronics.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearables for accurate timekeeping.
  • Internet of Things (IoT) Devices: Serves as a timing reference in low-power IoT sensors and nodes.
  • Industrial Automation: Integrated into industrial control systems for precise timing and synchronization.
  • Consumer Electronics: Found in various devices such as digital cameras, audio players, and home appliances.

Features

  • 32.768 kHz Frequency: Standard frequency for real-time clock applications.
  • High Accuracy: Provides a precise and stable timing signal.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Compact Size: Small form factor for space-constrained designs.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Accurate Timekeeping: Ensures precise and reliable timekeeping in various applications.
  • Extended Battery Life: Low power consumption minimizes battery drain in portable devices.
  • Simplified Design: Easy to integrate into electronic circuits.
  • Reliable Performance: Stable frequency output ensures consistent operation.
  • Compact Integration: Small size allows for use in miniature devices.

Additional Details

The SG-3030LC 32.7680KB0 typically comes in a small ceramic package. The 'PURE SN' likely refers to the manufacturing process or material composition. The specific frequency stability, operating temperature range, and load capacitance can be found in the Epson datasheet. This crystal oscillator is a fundamental component for applications requiring accurate timekeeping and low power consumption. Proper circuit design and layout, according to the manufacturer's specifications, are essential for optimal performance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0972 $66.5832
13+ $9.1049 $118.3637
20+ $8.8207 $176.4140
28+ $8.5366 $239.0248
35+ $8.2513 $288.7955
47+ $7.3978 $347.6966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess