EN
  • EN
  • DE

SED1335F

Part No SED1335F
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 318384-SED1335F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SED1335F CAD Model

Description

The SED1335F is a highly integrated LCD controller, manufactured by Epson, designed for driving character and graphic LCD panels. It serves as an interface between a microprocessor and a display, handling many of the tasks required to display information on an LCD, thereby simplifying the overall system design.

Applications

  • Embedded systems with LCD displays
  • Instrumentation panels
  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Consumer electronics (e.g., portable devices)

Features

  • Direct interface to various microprocessors
  • Support for character and graphic LCD modules
  • Built-in character generator ROM
  • Automatic display RAM management
  • Horizontal and vertical scrolling capabilities
  • Programmable cursor control
  • Supports various LCD driver voltages
  • Low power consumption

Benefits

  • Simplified LCD interface design
  • Reduced microprocessor overhead
  • Flexible display options (character and graphic)
  • Easy integration into existing systems
  • Lower system cost due to reduced component count
  • Enhanced display capabilities (scrolling, cursor control)
  • Improved power efficiency in battery-powered applications

Technical Specifications

The SED1335F supports a variety of LCD panel sizes and resolutions. It features a built-in character generator ROM, which contains a set of predefined characters that can be easily displayed. The controller also offers automatic display RAM management, which simplifies the process of updating the display content. The device’s horizontal and vertical scrolling capabilities allow for smooth scrolling of text and graphics. Programmable cursor control provides flexibility in highlighting specific areas of the display. The SED1335F is designed for low power consumption, making it suitable for portable and battery-powered applications. Furthermore, it is compatible with a wide range of microprocessors through its versatile interface.

The SED1335F is a reliable and cost-effective solution for implementing LCD displays in a wide range of applications. Its comprehensive feature set and ease of use make it a popular choice among designers and engineers. The availability of detailed technical documentation and application notes from Epson further simplifies the integration process.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3791 $62.0595
105+ $1.1319 $118.8495
160+ $1.0961 $175.3760
220+ $1.0603 $233.2660
285+ $1.0256 $292.2960
380+ $0.9194 $349.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess