EN
  • EN
  • DE

RX-8571SA A

Part No RX-8571SA A
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 185084-RX-8571SA A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RX-8571SA A CAD Model

Description

The RX-8571SA A is a real-time clock (RTC) module manufactured by Epson. The 'A' likely indicates a specific revision or variation of the RX-8571SA. It is a low-power device designed to provide accurate timekeeping functionality in various applications. Like other Epson RTCs, it includes an integrated 32.768 kHz crystal oscillator to ensure precise time and date tracking.

Applications

  • IoT (Internet of Things) devices: Used for time synchronization and data logging in connected devices.
  • Wearable technology: Provides accurate timekeeping in smartwatches and fitness trackers.
  • Automotive electronics: Integrated into vehicle systems for time-related functions.
  • Industrial control panels: Ensures accurate time tracking for process management.
  • Home automation systems: Provides reliable time for scheduling and event logging.

Features

  • Integrated 32.768 kHz crystal oscillator: Ensures accurate and stable timekeeping.
  • I2C interface: Enables easy communication with microcontrollers and other system components.
  • Low power consumption: Extends battery life in portable devices.
  • Small form factor: Allows for integration into compact designs.
  • Wide operating voltage range: Offers flexibility in various system configurations.
  • Backup battery support: Maintains timekeeping during power failures.
  • Alarm function: Provides programmable alarm functionality.
  • Timer function: Includes a programmable timer for various timing applications.

Benefits

  • Accurate time tracking: Provides reliable and precise time and date information.
  • Simplified system design: Integrates all the essential real-time clock functions into a single module.
  • Energy efficient: Minimizes power consumption for battery-operated applications.
  • Easy to integrate: Standard I2C interface simplifies connections to microcontrollers.
  • Increased reliability: Backup battery capability ensures continuous operation during power outages.

Additional Details

The RX-8571SA A typically operates with a supply voltage within the range of 1.6V to 5.5V. It utilizes the I2C serial communication protocol for data transfer. The module is commonly available in small, surface-mount packages. The operating temperature typically ranges from -40°C to +85°C. The accuracy is dependent on the crystal oscillator and temperature, and the device includes temperature compensation to maintain accuracy. Data is stored in registers that are accessible via the I2C interface, which allows reading and writing time and date information, as well as configuring alarms and timers. The device will automatically switch to a connected backup battery when the main power is lost ensuring continuous and accurate timekeeping.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Elantec
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9561 $59.4732
29+ $4.0668 $117.9372
44+ $3.9397 $173.3468
61+ $3.8127 $232.5747
79+ $3.6856 $291.1624
105+ $3.3045 $346.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess