EN
  • EN
  • DE

RX-8564CF

Part No RX-8564CF
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 303423-RX-8564CF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RX-8564CF CAD Model

Description

The RX-8564CF is a real-time clock (RTC) module manufactured by Epson. It's a low-power, compact device designed for accurate timekeeping in a variety of applications. The module integrates a 32.768 kHz crystal oscillator, ensuring precise time tracking. It is a popular choice where maintaining accurate time and date information is critical, even when the primary power source is unavailable.

Applications

  • Embedded systems: Provides accurate timekeeping for various embedded applications.
  • Handheld devices: Integrated into portable devices for time and date functions.
  • Security systems: Used for time-stamping events and managing schedules.
  • Industrial equipment: Accurately tracks time for process control and data logging.
  • Gaming devices: Provides accurate time for in-game events and save data management.

Features

  • Integrated 32.768 kHz crystal oscillator: Ensures accurate and stable timekeeping.
  • I2C serial interface: Allows for easy communication with microcontrollers and other system components.
  • Low power consumption: Minimizes battery drain in battery-operated applications.
  • Small package size: Enables integration into space-constrained designs.
  • Wide operating voltage range: Provides flexibility in system design.
  • Backup battery switchover: Automatically switches to a backup battery when the main power is lost.
  • Alarm function: Can be programmed to generate an interrupt at specific times or dates.
  • Timer function: Offers a programmable timer for various applications.

Benefits

  • Precise timekeeping: Delivers reliable and accurate time and date information.
  • Simplified system design: Integrates all the necessary components for real-time clock functionality into a single module.
  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Easy integration: Simple I2C interface simplifies the integration process.
  • Increased system reliability: The backup battery switchover ensures continuous operation even during power failures.

Additional Details

The RX-8564CF generally operates with a supply voltage ranging from 1.5V to 5.5V. It uses the I2C serial communication protocol for data transfer. It is available in different package options, often in small surface-mount packages. The operating temperature range is typically between -40°C and +85°C. Accuracy can be affected by the crystal oscillator's frequency tolerance and temperature fluctuations, although these are generally minimized by the design. Data is stored in registers which are accessible through the I2C interface. The device includes a battery switchover circuit allowing it to maintain accurate time during power loss.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess