EN
  • EN
  • DE

RX-8564CF B

Part No RX-8564CF B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 185082-RX-8564CF B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RX-8564CF B CAD Model

Description

The RX-8564CF B is a real-time clock (RTC) module from Epson, likely a variant of the RX-8564CF with slight modifications or improvements denoted by the 'B' suffix. This module offers accurate timekeeping capabilities with low power consumption, making it suitable for various applications. It integrates a 32.768 kHz crystal oscillator for precise timing.

Applications

  • Portable electronics: Provides time and date functions for devices like wearables and handhelds.
  • Data acquisition systems: Used for time-stamping collected data.
  • Security panels: Ensures accurate timekeeping for event logging and scheduling.
  • Medical monitoring equipment: Integrated for precise timing in data recording and alerts.
  • Smart home devices: Provides accurate time for automation and scheduling tasks.

Features

  • Integrated 32.768 kHz crystal oscillator: Ensures stable and accurate timekeeping.
  • I2C serial interface: Facilitates easy communication with microcontrollers and other system components.
  • Low power consumption: Extends battery life in portable applications.
  • Compact size: Enables integration into small form-factor devices.
  • Wide operating voltage range: Offers flexibility in system design.
  • Backup battery switchover function: Automatically switches to a backup battery when the main power supply is interrupted.
  • Alarm function: Can be programmed to generate an interrupt at specific times or dates.
  • Timer function: Provides a programmable timer for various applications.

Benefits

  • Accurate timekeeping: Provides reliable time and date information.
  • Simplified system design: Integrates all necessary components for real-time clock functionality into a single module.
  • Extended battery life: Minimizes power consumption, prolonging battery life in battery-powered devices.
  • Easy integration: Simple I2C interface simplifies integration into various systems.
  • Improved system reliability: Backup battery function ensures continuous operation during power outages.

Additional Details

The RX-8564CF B typically operates with a supply voltage in the range of 1.5V to 5.5V. It utilizes the I2C serial communication protocol for data transfer. The module is available in compact, surface-mount packages. The operating temperature range generally spans from -40°C to +85°C. The accuracy is dependent on the crystal oscillator frequency and temperature changes. The device includes registers accessible through the I2C interface, enabling reading and writing of time and date, as well as configuring the alarm and timer. The inclusion of a backup battery input ensures continuous timekeeping during power interruptions. The 'B' suffix might denote a slightly improved version with enhanced features or performance compared to the original RX-8564CF.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5389 $60.1613
40+ $2.9037 $116.1480
62+ $2.8124 $174.3688
85+ $2.7223 $231.3955
110+ $2.6311 $289.4210
147+ $2.3597 $346.8759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess