EN
  • EN
  • DE

RTC-4543SAB-L2

Part No RTC-4543SAB-L2
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Win Source Part Number 184975-RTC-4543SAB-L2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-4543SAB-L2 CAD Model

Description

The RTC-4543SAB-L2 is a real-time clock (RTC) module manufactured by Epson. It's designed for applications requiring accurate timekeeping, even when the main system power is off. These RTC modules are crucial for maintaining date and time information in embedded systems, industrial equipment, and consumer electronics.

Applications:

  • Industrial control systems: Provides accurate timestamps for data logging and process control.
  • Point-of-sale (POS) terminals: Maintains transaction timestamps and date information.
  • Medical devices: Ensures accurate timekeeping for patient monitoring and data recording.
  • Automotive electronics: Supports time-based functions within vehicle systems.
  • Smart meters: Provides accurate time stamps for energy consumption data.
  • Embedded systems: General purpose timekeeping in systems with limited power.

Features:

  • Low power consumption: Optimizes battery life for extended operation in battery-powered applications.
  • I2C interface: Simplifies communication with microcontrollers and other system components.
  • Built-in crystal oscillator: Provides a stable and accurate time base.
  • Backup battery switchover: Automatically switches to backup power in case of main power failure, ensuring continuous timekeeping.
  • Alarm function: Allows for setting alarms based on specific time or date events.
  • Clock/calendar function: Keeps track of seconds, minutes, hours, day, date, month, and year with leap year compensation.

Benefits:

  • Accurate timekeeping: Ensures reliable time information for critical applications.
  • Extended battery life: Minimizes power consumption, maximizing the lifespan of backup batteries.
  • Easy integration: Simplified communication via I2C interface reduces development time.
  • Data integrity: Preserves time and date information during power outages, preventing data loss.
  • Reduced system complexity: Integrates all necessary components for real-time clock functionality into a single module.

Additional Details:

The RTC-4543SAB-L2 typically operates within a specific voltage range (e.g., 1.8V to 5.5V). It features a compact surface-mount package for easy integration onto printed circuit boards (PCBs). The module is designed to withstand a wide range of operating temperatures, making it suitable for use in harsh environments. The I2C address is usually fixed or configurable via external pins. Detailed specifications, including timing characteristics, register maps, and application notes, are available in the product datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5454 $52.3632
19+ $5.3706 $102.0414
29+ $5.2028 $150.8812
40+ $5.0350 $201.4000
52+ $4.8671 $253.0892
69+ $4.3636 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,620 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess