EN
  • EN
  • DE

MC-146 32.768000KHZ12.5 +20.0-20.0

Part No MC-146 32.768000KHZ12.5 +20.0-20.0
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Crystals
Description KHz Range Crystal Unit Fundamental Mode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038030-MC-146 32.768000KHZ12.5 +20.0-20.0
Categories Crystals
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC-146 32.768000KHZ12.5 +20.0-20.0 CAD Model

Description

The Epson MC-146 is a miniature crystal oscillator designed for providing a stable and accurate timing reference in a wide range of electronic devices. Operating at a frequency of 32.768 kHz, it is commonly used as a real-time clock (RTC) oscillator, providing a low-frequency signal for timekeeping applications. The part number specifies a frequency tolerance of +20.0/-20.0 ppm (parts per million) at 25°C, and a load capacitance of 12.5 pF.

Applications

  • Real-Time Clocks (RTC): Used in RTC modules to keep accurate time in electronic devices.
  • Consumer Electronics: Employed in watches, clocks, calculators, and other portable devices.
  • Industrial Control Systems: Integrated into industrial controllers for time synchronization and event scheduling.
  • Medical Devices: Used in medical equipment for precise timing and control.
  • Automotive Electronics: Employed in automotive systems for timekeeping and event triggering.

Features

  • Miniature Size: Compact package size allows for integration into small and portable devices.
  • High Accuracy: Provides a stable and accurate 32.768 kHz frequency reference.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • High Reliability: Built with durable materials and manufacturing processes for long-lasting performance.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits

  • Accurate Timekeeping: Ensures accurate timekeeping in electronic devices.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Compact Design: Miniature size allows for integration into small devices.
  • Reliable Performance: Provides stable and reliable timing reference.
  • Cost-Effective: Offers a cost-effective solution for timekeeping applications.

The MC-146 is typically housed in a ceramic package with metal leads for easy soldering onto printed circuit boards (PCBs). It is designed to withstand harsh environmental conditions and provide stable performance over a long period of time.

Technical Specifications: Consult the official Epson datasheet for detailed specifications, including frequency stability over temperature, aging characteristics, and electrical characteristics. It's essential to review the datasheet for proper design and integration into electronic circuits.

You May Also Be Interested in

ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740
Epson Electronics America Inc-Semiconductor Div
10pF SMD2016-4P Crystals RoHS
Lowest to $0.1747
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403
Epson Electronics America Inc-Semiconductor Div
Crystal 24MHz ±10ppm 10pF 40Ω SMD3225-4P
Lowest to $0.4657
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess