EN
  • EN
  • DE

FC-13A 32.768000KHZ 9.0 +20.0-20.0

Part No FC-13A 32.768000KHZ 9.0 +20.0-20.0
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts (F - I)
Description FC-13A 32.768000KHZ 9.0 +20.0-20.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058624-FC-13A 32.768000KHZ 9.0 +20.0-20.0
Categories OEM Parts(F-I)
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FC-13A 32.768000KHZ 9.0 +20.0-20.0 CAD Model

Description

The FC-13A is a miniature 32.768 kHz crystal resonator manufactured by Epson Electronics America Inc-Semiconductor Div. It is widely utilized as a timing component in various electronic devices, providing a stable and accurate frequency reference for real-time clocks (RTCs) and other timing-critical applications.

Applications

  • Real-time clocks (RTCs)
  • Microcontrollers
  • Wearable devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics

Features

  • Frequency: 32.768 kHz
  • Frequency Tolerance: +20 ppm / -20 ppm
  • Load Capacitance: 9.0 pF
  • Operating Temperature Range: Determined by the datasheet.
  • Small Size: Compact footprint for space-constrained applications.
  • High Stability: Provides a reliable and accurate timing signal.
  • Low Aging: Maintains frequency accuracy over long periods of operation.

Benefits

  • Accurate Timekeeping: Ensures precise timekeeping in RTC applications.
  • Stable Frequency Reference: Provides a stable and reliable clock signal for microcontrollers and other digital circuits.
  • Low Power Consumption: Minimizes power drain in battery-powered devices.
  • Compact Design: Enables integration into small form-factor devices.
  • Long-Term Reliability: Offers long-term stability and performance.

This crystal resonator offers a reliable and cost-effective solution for generating accurate timing signals. Its small size, low power consumption, and high stability make it suitable for a wide range of applications.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess