EN
  • EN
  • DE

VG-4231CE 24.576000MHZP

Part No VG-4231CE 24.576000MHZP
Manufacturer Epson Company
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1704+
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 716956-VG-4231CE 24.576000MHZP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VG-4231CE 24.576000MHZP CAD Model

Description

The VG-4231CE 24.576000MHZP is a crystal oscillator manufactured by Epson. Crystal oscillators are electronic components that provide a stable and accurate clock signal for various electronic devices. They are widely used in applications requiring precise timing, such as microcontrollers, communication equipment, and digital circuits.

Applications

  • Microcontrollers: Provides a stable clock signal for microcontrollers to ensure accurate operation.
  • Communication Equipment: Used in communication devices (e.g., radios, network equipment) for timing synchronization and frequency control.
  • Digital Circuits: Employed in digital circuits (e.g., processors, memory controllers) to provide a clock signal for data processing.
  • Real-Time Clocks (RTCs): Used in RTC circuits to maintain accurate timekeeping.
  • Frequency Synthesizers: Integrated into frequency synthesizers for generating precise frequencies.

Features

  • Quartz Crystal Resonator: Utilizes a quartz crystal resonator for stable and accurate frequency generation.
  • 24.576000 MHz Frequency: Generates a clock signal at a frequency of 24.576000 MHz.
  • CMOS Output: Provides a CMOS-compatible output signal.
  • Low Jitter: Designed for low jitter performance to ensure signal integrity.
  • Small Size: Compact size allows for integration into small electronic devices.

Benefits

  • Accurate Timing: Provides a stable and accurate clock signal for precise timing control.
  • Reliable Operation: Ensures reliable operation over a wide temperature range.
  • Easy Integration: Simplifies circuit design with its standard CMOS output.
  • Improved Performance: Enhances the performance of electronic devices requiring precise timing.
  • Reduced System Cost: Provides a cost-effective timing solution.

Additional Details

The VG-4231CE 24.576000MHZP operates at a specific voltage and has defined power consumption characteristics. Its frequency stability, temperature stability, and aging characteristics are detailed in the Epson datasheets. The oscillator is typically housed in a small surface-mount package. The 24.576 MHz frequency is commonly used in audio and video applications.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess