The TH58TAG9D2FBASA is a NAND flash memory component manufactured by Epson Company (likely under a Toshiba license or partnership, as Toshiba was a major NAND flash manufacturer). While specific details are limited without access to datasheets, it's a raw NAND flash memory chip, meaning it requires an external controller to manage data storage, error correction, and wear leveling. It's not a managed NAND solution like eMMC or SSD.
Applications
- Solid-state drives (SSDs) - in conjunction with a controller
- USB flash drives - in conjunction with a controller
- Memory cards (SD, microSD) - in conjunction with a controller
- Embedded systems requiring raw NAND flash
Features
- NAND Flash Memory: Utilizes NAND flash technology for non-volatile data storage.
- High Density: Offers a relatively large storage capacity for its physical size.
- Fast Read/Write Speeds: Capable of high-speed data transfer when paired with a suitable controller.
- Low Power Consumption: Consumes relatively little power compared to other storage technologies.
Benefits
- High Storage Capacity: Enables the storage of large amounts of data in a small space.
- Fast Data Access: Allows for quick access to stored data.
- Low Power Consumption: Extends battery life in portable devices.
- Durable and Reliable: Resistant to shock and vibration.
Additional Details
The TH58TAG9D2FBASA is typically used in applications where high-density, non-volatile storage is required. It's a component-level part, meaning it's designed to be integrated into larger systems. The storage capacity would be determined by the specific configuration. Error correction code (ECC) is essential when using this type of NAND flash to prevent data corruption. The overall performance of the NAND flash memory depends heavily on the capabilities of the flash memory controller used in the final product.