EN
  • EN
  • DE

EG-2102CA 280.0000M-PGPAB

Part No EG-2102CA 280.0000M-PGPAB
Manufacturer Epson Company
Catalog Oscillators
Description XTAL OSC SO 280.0000MHZ LVPECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 280 MHz SO (SAW) LVPECL Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Manufacturer Epson Company
Series EG-2102CA
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 6-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number EG-2102CA280.0000M-PGPAB, EG-2102CA 280.0000M-PGPAB-ND
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870262-EG-2102CA 280.0000M-PGPAB
Ultra Librarian 3D Model Ultra Librarian EG-2102CA 280.0000M-PGPAB CAD Model

Description

The EG-2102CA 280.0000M-PGPAB is a high-frequency crystal oscillator manufactured by Epson Company. It's designed to provide a stable and accurate clock signal for various electronic applications.

Applications

  • High-speed data communication
  • Networking equipment
  • Microprocessor clock source
  • FPGA clocking
  • Test and measurement equipment

Features

  • High frequency: Operates at 280.0000 MHz.
  • Excellent frequency stability: Provides a stable and accurate clock signal over a wide temperature range.
  • Low jitter: Minimizes timing variations for reliable data transfer.
  • Low phase noise: Ensures clean clock signal with minimal noise.
  • Compact size: Small footprint for space-constrained applications.
  • 3.3V operation: Designed for low voltage operation.

Benefits

  • Improved system performance: Stable and accurate clock signal enhances system performance.
  • Reduced timing errors: Low jitter minimizes timing errors, ensuring reliable data transfer.
  • Clean clock signal: Low phase noise ensures a clean clock signal for sensitive applications.
  • Space saving: Compact size allows for easy integration into small devices.
  • Energy efficient: Low voltage operation reduces power consumption.

Technical Specifications

The EG-2102CA 280.0000M-PGPAB oscillator is available in a surface-mount package. It is designed to meet stringent industry standards for frequency stability, jitter, and phase noise. Its operating temperature ranges from -40°C to +85°C. The device is suitable for a wide range of demanding applications.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess