EN
  • EN
  • DE

X6959D

Part No X6959D
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description SAW Components Bandpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family SAW Filters
Manufacturer EPCOS (TDK)
Win Source Part Number 412131-X6959D
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian X6959D CAD Model

Description

The EPCOS (TDK) X6959D is a SAW (Surface Acoustic Wave) filter, engineered for radio frequency (RF) signal processing. It selectively allows specific frequency ranges to pass through while attenuating others. It is typically used in applications where signal clarity and minimal signal loss are critical.

Applications

  • Wireless Communication Systems: Essential for filtering signals in mobile phones and base stations.
  • Wireless Networking Devices: Integrated into Wi-Fi routers and other wireless network equipment.
  • Television Broadcasting Equipment: Used in television receivers and transmitters for signal filtering and channel selection.
  • Satellite Communication Equipment: Found in satellite receivers and transmitters.
  • Automotive Applications: Used in remote keyless entry systems and other automotive wireless devices.

Features

  • High Selectivity: Offers excellent attenuation of unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency range.
  • Compact Size: Enables integration into space-constrained applications.
  • Stable Performance: Maintains consistent performance over a wide range of operating temperatures.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.

Benefits

  • Improved Signal Quality: Reduces noise and interference, enhancing the clarity and reliability of signals.
  • Enhanced Receiver Sensitivity: Allows for the detection of weaker signals.
  • Reduced Interference: Minimizes interference between electronic devices.
  • Increased System Reliability: Stable performance ensures consistent and reliable operation.
  • Cost-Effective Solution: Provides a competitive solution for RF filtering applications.

For accurate and detailed technical specifications, including center frequency, bandwidth, insertion loss, attenuation, and operating temperature range, please refer to the official EPCOS (TDK) datasheet for the X6959D. The datasheet contains crucial information regarding package dimensions, pinout, and recommended handling and soldering procedures, ensuring proper integration into your application.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess