The SNF14K300E2 is a varistor from EPCOS (TDK), designed to protect electronic circuits from voltage surges and transient events. It is part of the SNF series of varistors, known for their robust performance and reliability in demanding applications. This particular model offers a clamping voltage suitable for a wide range of electronic devices, providing effective overvoltage protection.
Applications:
- Power supplies
- Lighting ballasts
- Industrial equipment
- Consumer electronics
- Telecommunications equipment
Features:
- High surge current capability
- Fast response time to transient overvoltages
- Wide operating voltage range
- Compact size for space-constrained applications
- UL and VDE certifications for safety and reliability
- RoHS compliant
Benefits:
- Protects sensitive electronic components from damage due to voltage surges
- Improves the reliability and lifespan of electronic devices
- Reduces downtime and maintenance costs associated with overvoltage failures
- Enhances the safety of electronic products by preventing hazardous voltage conditions
- Provides a cost-effective solution for overvoltage protection
Technical Specifications:
The SNF14K300E2 varistor has a varistor voltage of 300V. The maximum surge current it can withstand is dependent on the waveform and number of pulses, but it is designed for high surge current applications. The clamping voltage at a specific surge current level can be found in the product datasheet. The operating temperature range is typically between -40°C and +85°C. The housing is flame-retardant epoxy resin, ensuring robustness and safety. The exact dimensions are available in the manufacturer's datasheet.
This varistor is commonly used in power supplies to protect against line voltage surges, in lighting ballasts to prevent damage from switching transients, and in industrial equipment to safeguard sensitive control circuitry. Its fast response time and high surge current capability make it a suitable choice for protecting a variety of electronic devices from overvoltage events. The SNF14K300E2 offers a balance of performance, reliability, and cost-effectiveness, making it a popular choice for overvoltage protection in a wide range of applications.