EN
  • EN
  • DE

S237/7/M

Part No S237/7/M
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185673-S237/7/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S237/7/M CAD Model

Description

The EPCOS (TDK) S237/7/M is a metalized polypropylene film capacitor intended for various applications in electronic circuits. It delivers a combination of stability, reliability, and extended service life making it an ideal component for demanding designs.

Applications:

  • DC-link circuits in power converters
  • Energy storage in uninterruptible power supplies (UPS)
  • Coupling and decoupling in amplifier circuits
  • Filtering in switched-mode power supplies (SMPS)
  • Resonant circuits in induction heating systems
  • Protection circuits for sensitive electronic components

Features:

  • Metalized polypropylene film dielectric providing low equivalent series resistance (ESR)
  • Self-healing capability ensuring long-term operational reliability
  • High insulation resistance reducing leakage currents and energy losses
  • Low dissipation factor improving efficiency of energy storage and transfer
  • Non-inductive design minimizing parasitic inductance for high-frequency applications
  • Compliant with RoHS standards restricting the use of hazardous substances

Benefits:

  • Dependable Performance: The S237/7/M provides consistent and predictable performance under varying operating conditions leading to improved circuit stability.
  • Extended Operational Life: The rugged design of the capacitor ensures a long operational life reducing the need for frequent replacements in critical systems.
  • Optimized Circuit Efficiency: Its low dissipation factor and high insulation resistance minimize energy losses within the circuit, improving overall efficiency.
  • Compact Footprint: The capacitor's compact size allows for integration into space-constrained electronic designs.
  • Enhanced System Reliability: Self-healing characteristics mitigate the impact of transient overvoltages and current surges.

Technical Specifications: The S237 series generally provides a range of capacitance and voltage ratings to suit various application requirements. Specific data concerning capacitance tolerance, voltage withstand capability, and temperature characteristics can be found in the manufacturer's datasheet for the S237/7/M. The typical operating temperature range falls between -40°C and +85°C. The capacitor is designed with a robust encapsulation material to withstand environmental stresses during its operational lifespan.

The EPCOS (TDK) S237/7/M capacitor is a reliable solution for various electronic applications that demand high performance and long-term stability. Its performance characteristics and robust construction make it an excellent choice for use in both industrial and consumer electronic designs requiring a reliable film capacitor.

You May Also Be Interested in

Amphenol Advanced Sensors
ICL 500 MOHM 25% 16A 23.62MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 2A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 12 OHM 20% 4A 13MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 3A 11.43MM
Need more? Email Us
EPCOS (TDK)
ICL 1 OHM 20% 11.5A 15MM
Need more? Email Us
Ametherm
ICL 25 OHM 20% 4A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us
EPCOS (TDK)
ICL 40 OHM 20% 3.4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess