EN
  • EN
  • DE

S237/4.7/M51

Part No S237/4.7/M51
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185672-S237/4.7/M51
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S237/4.7/M51 CAD Model

Description

The EPCOS (TDK) S237/4.7/M51 is a metalized polypropylene film capacitor designed for general-purpose applications within electronic circuits. It provides excellent stability, reliability, and a long service life, making it suitable for various demanding applications.

Applications:

  • DC filtering in power supplies
  • Energy storage for pulsed applications
  • Coupling and decoupling in audio circuits
  • Timing circuits for industrial controls
  • Filtering in LED lighting systems
  • Snubber circuits for power transistors

Features:

  • Metalized polypropylene film dielectric for low losses
  • Self-healing properties enhancing reliability
  • High insulation resistance preventing leakage currents
  • Low dissipation factor improving circuit efficiency
  • Non-inductive construction minimizing parasitic effects
  • RoHS compliant meeting environmental regulations

Benefits:

  • Consistent Performance: The S237/4.7/M51 provides dependable performance in a wide range of operating conditions ensuring stable circuit behavior.
  • Extended Lifespan: Robust construction guarantees a long operational life, decreasing the frequency of required replacements.
  • Efficient Operation: Low dissipation factor and high insulation resistance lead to optimized energy efficiency within the circuit.
  • Space-Saving Design: The compact form factor allows for efficient utilization of board space in densely packed electronic assemblies.
  • Enhanced Reliability: Self-healing properties mitigate potential failures caused by voltage spikes or overloads.

Technical Specifications: Typically, the S237 series includes capacitance values and voltage ratings tailored for different applications. Specific details such as capacitance tolerance and voltage rating should be obtained from the manufacturer's datasheet for the S237/4.7/M51. The typical operating temperature range is -40°C to +85°C. The capacitor's construction is designed to withstand environmental stresses, ensuring long-term reliability.

The EPCOS (TDK) S237/4.7/M51 is a versatile and dependable capacitor, suitable for a wide range of electronic applications where high performance and long life are essential. Its characteristics and robust construction make it an ideal choice for both industrial and consumer electronics applications requiring reliable capacitor performance.

You May Also Be Interested in

Ametherm
ICL 4 OHM 15% 8A 15.24MM
Need more? Email Us
Ametherm
ICL 25 OHM 20% 4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 6.5A 15MM
Need more? Email Us
Ametherm
ICL 5 OHM 15% 4A 15.24MM
Need more? Email Us
Ametherm
ICL 5 OHM 15% 7A 15.24MM
Need more? Email Us
Ametherm
ICL 5 OHM 10% 6A 15.24MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
Need more? Email Us
EPCOS (TDK)
ICL 40 OHM 20% 3.4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 13MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess