EN
  • EN
  • DE

S237/1/M

Part No S237/1/M
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185668-S237/1/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S237/1/M CAD Model

Description

The EPCOS (TDK) S237/1/M is a high-quality metalized polypropylene film capacitor designed for general-purpose applications in electronic circuits. This capacitor offers excellent stability, reliability, and a long service life, making it suitable for various demanding applications.

Applications:

  • DC filtering
  • Energy storage
  • Coupling and decoupling circuits
  • Timing circuits
  • Audio equipment
  • Power supplies

Features:

  • Metalized polypropylene film dielectric
  • Self-healing properties
  • High insulation resistance
  • Low dissipation factor
  • Non-inductive construction
  • RoHS compliant

Benefits:

  • Reliable performance: The S237/1/M offers consistent and dependable performance in a wide range of operating conditions.
  • Long service life: Its robust construction ensures a long lifespan, reducing the need for frequent replacements.
  • Excellent electrical characteristics: The low dissipation factor and high insulation resistance contribute to efficient circuit operation.
  • Compact size: Its small form factor allows for use in space-constrained applications.
  • Self-healing properties: These properties enhance the capacitor's reliability and prevent catastrophic failures.

Technical Specifications: While specific values like capacitance and voltage rating vary depending on the exact model, the S237 series generally features a wide range of capacitance values and voltage ratings suitable for diverse applications. The operating temperature range is typically between -40°C and +85°C. The encapsulation material provides excellent protection against moisture and other environmental factors.

The S237/1/M is a versatile capacitor choice for designers looking for a reliable and high-performing component in their electronic circuits. Its superior characteristics and construction make it an ideal solution for both industrial and consumer electronics applications.

You May Also Be Interested in

Ametherm
ICL 10 OHM 25% 8A 23MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 5A 11.43MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 9A 15.24MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 30 OHM 25% 1.5A 10.16MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 8.5MM
Need more? Email Us
Ametherm
ICL 1 OHM 25% 30A 31.75MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
Need more? Email Us
Ametherm
ICL 5 OHM 15% 4A 15.24MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess