EN
  • EN
  • DE

S235/5/M

Part No S235/5/M
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185660-S235/5/M
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S235/5/M CAD Model

Description

The EPCOS (TDK) S235/5/M is a surge arrester designed to protect electronic equipment from damaging voltage transients. It offers a fast and reliable way to divert excess voltage caused by lightning strikes, switching operations, or electrostatic discharge to ground, preventing damage to sensitive components.

Applications

  • Protection of signal and data lines
  • Surge protection for power supplies
  • Industrial automation systems
  • Telecommunications equipment
  • Security systems

Features

  • High Surge Current Capability: Designed to handle significant surge currents without degradation.
  • Fast Response Time: Reacts quickly to voltage surges, limiting the voltage across protected components.
  • Low Clamping Voltage: Provides a low clamping voltage to ensure sensitive circuits are not exposed to excessive voltage levels.
  • Compact Size: Easy to integrate into various electronic devices due to its small form factor.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Prevents Equipment Damage: Reduces the risk of damage to electronic equipment due to voltage surges.
  • Improves System Uptime: Enhances system reliability by preventing surge-related failures.
  • Reduces Maintenance Costs: Lowers maintenance expenses associated with repairing or replacing surge-damaged equipment.
  • Enhances Safety: Protects personnel from electrical hazards caused by voltage surges.
  • Extends Equipment Lifespan: Prolongs the operational life of electronic equipment by protecting it from transient voltage stress.

The EPCOS (TDK) S235 series surge arresters are known for their robust performance and are widely employed across different industries. The "/5" portion of the model number likely refers to a specific voltage rating or clamping voltage characteristic that needs to be verified with the product datasheet.

Technical Details (General, please refer to specific datasheet):

  • Maximum Surge Current (Imax): Dependent on the exact specifications in the datasheet.
  • Clamping Voltage: Consult the specific product datasheet for accurate clamping voltage information.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Compliance Standards: IEC 61643-11, UL 1449 (confirm specific standards compliance by checking the individual datasheet).

You May Also Be Interested in

Ametherm
ICL 25 OHM 20% 4A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 500 MOHM 25% 16A 23.62MM
Need more? Email Us
Ametherm
ICL 5 OHM 15% 4A 15.24MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 9A 15.24MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 30 OHM 25% 1.5A 10.16MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 50 OHM 25% 1.6A 11.4MM
Need more? Email Us
Ametherm
ICL 1 OHM 25% 30A 31.75MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 3A 11.43MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess