EN
  • EN
  • DE

S234/40/M

Part No S234/40/M
Manufacturer EPCOS (TDK)
Catalog Inrush Current Limiters (ICL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family Inrush Current Limiters(ICL)
Win Source Part Number 185658-S234/40/M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S234/40/M CAD Model

Description

The EPCOS (TDK) S234/40/M is a surge arrester designed to protect sensitive electronic equipment from transient voltage surges. It provides a reliable means of diverting excess voltage to ground, safeguarding downstream components from damage caused by lightning strikes, switching transients, and other electrical disturbances.

Applications

  • Protection of telecommunication lines
  • Surge protection for power supplies
  • Industrial automation equipment
  • Security systems
  • Renewable energy systems (solar inverters, wind turbine controls)

Features

  • High surge current capability: Can withstand significant surge currents without degradation or failure.
  • Fast response time: Quickly clamps the voltage surge to a safe level, minimizing stress on protected components.
  • Low clamping voltage: Offers a low clamping voltage to ensure sensitive circuits are not exposed to excessive voltage levels.
  • Compact size: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Prevents equipment damage: Reduces the risk of costly equipment damage due to voltage surges.
  • Improves system uptime: Enhances system reliability by preventing surge-related failures.
  • Reduces maintenance costs: Lowers maintenance expenses associated with repairing or replacing surge-damaged equipment.
  • Enhances safety: Protects personnel from electrical hazards caused by voltage surges.
  • Extends equipment lifespan: Prolongs the operational life of electronic equipment by protecting it from transient voltage stress.

The S234/40/M is part of the EPCOS (TDK) S234 series, known for its robust performance and reliability in surge protection applications. The '/40' likely indicates a specific voltage rating or clamping voltage characteristic, and it's crucial to consult the datasheet for precise electrical specifications.

Technical Details (General, consult datasheet for exact specs):

  • Maximum Surge Current (Imax): Will vary depending on the specific product datasheet.
  • Clamping Voltage: Consult the product datasheet for the specific clamping voltage level.
  • Operating Temperature Range: Typically -40°C to +85°C
  • Compliance Standards: IEC 61643-11, UL 1449 (check the specific model's datasheet for confirmed compliances).

You May Also Be Interested in

Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 3A 11.43MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 1.3 OHM 25% 8A 13.97MM
Lowest to $3.0859
Ametherm
ICL 10 OHM 15% 6A 12.7MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 10 OHM 25% 1.7A 10.16MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 8.5MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us
EPCOS (TDK)
ICL 16 OHM 20% 3A 13MM
Need more? Email Us
Ametherm
ICL 2.5 OHM 15% 15A 22.86MM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess