EN
  • EN
  • DE

S20K460E2K1

Part No S20K460E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185624-S20K460E2K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K460E2K1 CAD Model

Description

The S20K460E2K1 is a varistor manufactured by EPCOS (TDK), engineered to provide robust overvoltage protection for electronic circuits and equipment. Varistors are voltage-dependent resistors characterized by their high resistance at normal operating voltages and a rapid decrease in resistance when subjected to high-voltage transients. This characteristic allows them to effectively clamp the voltage and divert surge currents away from sensitive electronic components, preventing damage.

Applications

  • Power distribution systems: Protecting electrical panels and branch circuits from voltage surges.
  • Industrial control systems: Safeguarding PLCs, motor drives, and other sensitive control equipment.
  • Consumer electronics: Providing surge protection for appliances such as televisions, computers, and audio equipment.
  • Lighting systems: Protecting LED drivers and other lighting components from voltage transients.
  • Automotive electronics: Protecting automotive control units and other electronic systems from voltage surges in the vehicle's electrical system.

Features

  • High surge current capability: Designed to withstand high surge currents without degradation or failure.
  • Fast response time: Provides rapid clamping of transient voltages to protect sensitive components.
  • Wide operating voltage range: Suitable for use in a variety of applications with different voltage requirements.
  • Compact size: Allows for easy integration into existing circuit designs.
  • RoHS compliance: Manufactured in accordance with RoHS standards, minimizing environmental impact.

Benefits

  • Increased equipment reliability: Protects sensitive electronic components from damage caused by voltage surges.
  • Reduced downtime: Prevents equipment failures and minimizes the need for costly repairs.
  • Extended product lifespan: Protects against cumulative damage from repeated surge events.
  • Improved safety: Reduces the risk of electrical hazards associated with overvoltage conditions.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.

Technical Specifications

The S20K460E2K1 varistor has a varistor voltage of 460V. The maximum surge current (8/20 µs pulse) it can withstand is typically around 6.0kA. The clamping voltage at this surge current level will be specified in the product datasheet. It is critical to consult the official EPCOS (TDK) datasheet for comprehensive electrical characteristics, mechanical dimensions, and safety certifications. The datasheet will also include the operating temperature range. The typical case size is a 20mm disc.

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess