EN
  • EN
  • DE

S20K150E2K1

Part No S20K150E2K1
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185599-S20K150E2K1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S20K150E2K1 CAD Model

Description

The EPCOS (TDK) S20K150E2K1 is a varistor, which is a voltage-dependent resistor (VDR) designed to protect electronic circuits from transient voltage surges. These surges can be caused by phenomena such as lightning strikes, electrostatic discharge (ESD), or inductive switching. A varistor behaves like a voltage-controlled switch, presenting high resistance during normal operation and very low resistance when the voltage exceeds a specific threshold, effectively diverting the excess current away from sensitive components.

Applications

  • Power Supplies: Used to protect power supplies from voltage surges originating from the AC power line.
  • Consumer Electronics: Safeguards sensitive components in devices like televisions, computers, and other household electronics.
  • Industrial Equipment: Protects industrial control systems, motor drives, and other industrial electronic equipment from voltage transients.
  • Telecommunications Equipment: Defends communication lines and related equipment against lightning and other forms of voltage surges.
  • Automotive Electronics: Used within automotive electronics systems to protect against voltage spikes that can occur in a vehicle's electrical system.

Features

  • High Surge Current Capability: Built to withstand substantial surge currents without sustaining damage, offering robust protection.
  • Fast Response Time: Quick response to voltage transients, ensuring that surge currents are diverted before they can cause harm.
  • Wide Operating Voltage Range: Designed to accommodate various circuit requirements by offering a range of voltage ratings.
  • Compact Size: Enables easy integration into a variety of electronic devices because of its small size.
  • UL Recognized: Meets Underwriters Laboratories (UL) safety standards, ensuring reliable performance and safety.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances (RoHS) directive, which minimizes environmental impact.

Benefits

  • Protection Against Voltage Surges: Prevents damage to electronic components caused by sudden voltage increases.
  • Improved System Reliability: Enhances the dependability of electronic systems by protecting against potentially damaging voltage spikes.
  • Reduced Downtime: Minimizes interruptions by preventing equipment failures stemming from voltage surges.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting delicate electronic components.
  • Easy to Implement: Simple to incorporate into existing circuit designs.

Additional Details

The S20K150E2K1 varistor has a varistor voltage rating of 150V. The 'S20' prefix indicates a disk diameter of 20mm, and 'K' signifies that the component is a varistor. Detailed specifications such as maximum surge current, energy absorption capabilities, and operating temperature range can be found in the product's datasheet. Proper selection of the varistor's voltage rating is critical for ensuring effective protection without interfering with normal circuit operation. Varistors should be placed as closely as possible to the components they are protecting to minimize lead inductance and maximize their protective effect.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess