EN
  • EN
  • DE

S07K230E2

Part No S07K230E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Leaded Varistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185142-S07K230E2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S07K230E2 CAD Model

Description

The S07K230E2 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK), specifically designed for transient voltage suppression. It serves to protect sensitive electronic components from harmful voltage spikes caused by phenomena like lightning strikes, power surges, and electrostatic discharge (ESD). By clamping the voltage to a safe level, the varistor prevents damage to the connected circuitry.

Applications

  • Power supplies: Providing robust surge protection for power supply units.
  • Consumer electronics: Used in televisions, computers, and other appliances to prevent damage from voltage transients.
  • Industrial control systems: Protecting sensitive control circuitry from power surges in industrial environments.
  • Telecommunications equipment: Safeguarding communication lines and equipment against lightning-induced surges.
  • Lighting systems: Protecting LED drivers and other components in lighting applications.

Features

  • High surge current handling: Capable of withstanding significant surge currents without degradation.
  • Fast response time: Quickly clamps overvoltages, minimizing the risk of damage to protected components.
  • Wide operating voltage range: Suitable for use in various applications with different voltage levels.
  • RoHS compliant: Meets environmental regulations and is free from hazardous substances.
  • Compact size: Facilitates easy integration into space-constrained electronic designs.

Benefits

  • Enhanced equipment reliability: Significantly reduces the risk of equipment failure due to voltage surges.
  • Reduced downtime: Minimizes downtime associated with equipment damage from overvoltage events.
  • Cost-effective protection: Provides a cost-efficient means of protecting valuable electronic components.
  • Improved safety: Enhances the safety of electronic devices by preventing voltage-related hazards.
  • Compliance with industry standards: Aids in meeting regulatory requirements for surge protection.

Technical Specifications

The S07K230E2 has a varistor voltage rating of 230V. The "S07" likely denotes the package size, indicating the physical dimensions of the varistor. The 'E2' likely designates a specific characteristic or manufacturing variation within the S07K230 series. For precise technical data, including surge current capability, clamping voltage, and other critical parameters, refer to the official EPCOS (TDK) datasheet. This component is commonly used in applications where reliable and fast overvoltage protection is essential for ensuring the longevity and proper functioning of electronic devices.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess