EN
  • EN
  • DE

EM3000XS

Part No EM3000XS
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description Surge arrester 2-electrode arrester
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1171786-EM3000XS
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EM3000XS CAD Model

Description

The EM3000XS is a Gas Discharge Tube (GDT) from EPCOS, a TDK Group Company. This GDT is specifically designed to protect sensitive electronic equipment from overvoltage transients caused by lightning strikes, power surges, and electrostatic discharge (ESD).

Applications

  • Telecommunication equipment: Protecting central office switches, customer premises equipment (CPE), and network interfaces.
  • Industrial electronics: Safeguarding programmable logic controllers (PLCs), motor drives, and power supplies.
  • Renewable energy systems: Protecting solar inverters and wind turbine controllers.
  • Security systems: Protecting CCTV cameras, alarm systems, and access control systems.
  • Consumer electronics: Protecting televisions, set-top boxes, and audio equipment.

Features

  • High surge current capability: Withstands high levels of surge current, providing robust protection.
  • Low capacitance: Minimizes signal distortion, ensuring optimal performance.
  • Fast response time: Quickly clamps overvoltage transients, protecting sensitive components.
  • Compact size: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Enhanced equipment reliability: Protects against overvoltage damage, extending the lifespan of electronic equipment.
  • Reduced downtime: Minimizes equipment failures caused by surge events, reducing downtime and maintenance costs.
  • Improved safety: Protects personnel from electrical hazards associated with overvoltage transients.
  • Cost-effective protection: Provides a cost-effective solution for protecting sensitive electronic equipment.
  • Compliance with industry standards: Meets relevant industry standards for surge protection.

Additional Details

The EM3000XS GDT is designed for through-hole mounting and is typically used in conjunction with other protection components, such as fuses and transient voltage suppressors (TVS diodes), to provide comprehensive overvoltage protection. The GDT's key parameters include its DC spark-over voltage, impulse spark-over voltage, and surge current rating. It is essential to consult the EPCOS datasheet for detailed specifications and application guidelines to ensure optimal performance in your specific application.

The GDT operates by creating a low-impedance path to ground when the voltage across it exceeds its spark-over voltage. This diverts the surge current away from the protected circuit, preventing damage. After the surge event, the GDT returns to its high-impedance state, allowing normal circuit operation to resume.

You May Also Be Interested in

Bourns Inc.
GDT 600V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 350V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 400V 2.5KA 2 POLE SMD
Lowest to $0.5013
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 420V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 420V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess