EN
  • EN
  • DE

CU4032K25G2

Part No CU4032K25G2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Ceramic transient voltage suppressors SMD disk varistors standard series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821162-CU4032K25G2
Ultra Librarian 3D Model Ultra Librarian CU4032K25G2 CAD Model

Description

The CU4032K25G2 is a multilayer varistor manufactured by EPCOS (TDK). It falls under the category of Transient Voltage Suppressors (TVS), specifically designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). The CU4032K25G2 features a compact 1608 (4032 metric) chip size, making it suitable for space-constrained applications.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other mobile devices to protect against ESD and voltage transients on I/O ports and power lines.
  • Consumer Electronics: Employed in televisions, set-top boxes, and audio equipment to protect sensitive components from voltage surges.
  • Industrial Equipment: Integrated into industrial controllers, sensors, and communication interfaces to enhance reliability and protect against electrical disturbances.
  • Automotive Electronics: Utilized in automotive control units (ECUs) and sensor modules to provide protection against voltage transients in harsh automotive environments.
  • Data Lines: Protects data lines such as USB, HDMI, and Ethernet interfaces from ESD and voltage surges.

Features:

  • Multilayer Construction: Multilayer structure provides high energy absorption capability in a small size.
  • Fast Response Time: Quickly responds to transient voltage events, clamping the voltage to a safe level.
  • Bidirectional Protection: Offers bidirectional protection against positive and negative voltage surges.
  • Low Clamping Voltage: Low clamping voltage ensures effective protection of sensitive components.
  • Surface Mount Device (SMD): Suitable for automated assembly processes, reducing manufacturing costs.

Benefits:

  • Enhanced ESD Protection: Provides robust ESD protection, preventing damage to sensitive electronic components.
  • Improved Reliability: Increases the reliability and lifespan of electronic devices by protecting them from voltage surges.
  • Reduced Field Failures: Minimizes the risk of field failures due to transient voltage events, reducing warranty costs.
  • Compact Design: Small form factor allows for easy integration into space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for transient voltage protection.

Additional Details:

The CU4032K25G2 has specific electrical characteristics such as the varistor voltage, clamping voltage, surge current capability, and capacitance. These parameters are detailed in the manufacturer's datasheet. The device is constructed using a ceramic material with multiple layers to enhance its energy absorption capability. Its compact size and surface mount design make it easy to integrate into a variety of electronic devices. This part is RoHS compliant.

When selecting the CU4032K25G2, consult the manufacturer's datasheet to ensure that its electrical characteristics meet the specific requirements of the application. Considerations should include the expected voltage surge levels, the sensitivity of the protected components, and the operating environment.

You May Also Be Interested in

Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Lowest to $0.2391
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5366 $60.1222
40+ $2.9025 $116.1000
62+ $2.8113 $174.3006
85+ $2.7212 $231.3020
110+ $2.6299 $289.2890
147+ $2.3585 $346.6995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess