EN
  • EN
  • DE

CU3225K40G2

Part No CU3225K40G2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Monolithic; Standard Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1163685-CU3225K40G2
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CU3225K40G2 CAD Model

Description

The CU3225K40G2 is a multilayer varistor from EPCOS (TDK), designed for transient voltage suppression (TVS) in various electronic applications. It is part of the varistor family, offering protection against surges and electrostatic discharge (ESD).

Applications

  • Power Supplies: Protecting against voltage surges in AC/DC and DC/DC power supplies.
  • Automotive Electronics: Safeguarding sensitive components in automotive control units and systems.
  • Industrial Equipment: Protecting industrial control systems and machinery from voltage transients.
  • Telecom Equipment: Surge protection for communication lines and equipment.
  • Consumer Electronics: ESD protection for smartphones, tablets, and other portable devices.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Multilayer Construction: Provides excellent performance and reliability in a compact size.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Limits the voltage across protected components during a surge event.
  • Surface Mount Device (SMD): Suitable for automated assembly and high-density circuit boards.

Benefits

  • Enhanced Equipment Reliability: Protects electronic circuits from damage caused by voltage surges and ESD.
  • Reduced Downtime: Minimizes failures and maintenance costs associated with transient voltage events.
  • Improved Safety: Protects users and equipment from potential hazards related to voltage surges.
  • Compact Solution: Provides effective surge protection in a small footprint.
  • Compliance with Industry Standards: Meets relevant standards for surge protection and ESD immunity.

Additional Details

The CU3225K40G2 is designed for surface mount technology (SMT) assembly. It is characterized by its varistor voltage, maximum surge current, and clamping voltage. Refer to the EPCOS datasheet for detailed electrical characteristics, including capacitance, energy absorption capability, and operating temperature range. Proper application requires careful consideration of the circuit's voltage and current requirements.

Varistors are voltage-dependent resistors that exhibit a highly non-linear current-voltage characteristic. Under normal operating conditions, the varistor has a high resistance. When a transient voltage exceeds the varistor voltage, the resistance rapidly decreases, diverting the surge current and clamping the voltage to a safe level. After the surge, the varistor returns to its high-resistance state.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0403
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
Lowest to $0.0277
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9603 $63.6824
18+ $6.5315 $117.5670
28+ $6.3282 $177.1896
38+ $6.1238 $232.7044
49+ $5.9194 $290.0506
66+ $5.3072 $350.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess