EN
  • EN
  • DE

CT0805M4G

Part No CT0805M4G
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Varistor 8V 100A 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Case Code (Imperial) 0805
Case / Package 2012
Energy 100 mJ
Flammability Rating UL94 V-0
Height 1.4 mm
Lead Free Yes
Length 2 mm
Material Metal
Max Surge Current 100 A
Max Varistor Voltage 9.6 V
Max Voltage Rating (AC) 4 V
Max Voltage Rating (DC) 5.5 V
Min Varistor Voltage 6.4 V
Mount Surface Mount
Number of Circuits 1
Power Rating 5 mW
RoHS Compliant
Varistor Voltage 8 V
Width 1.25 mm
Win Source Part Number 1047878-CT0805M4G
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT0805M4G CAD Model

Description

The CT0805M4G is a multilayer varistor (MLV) from EPCOS (TDK), specifically designed for transient voltage suppression (TVS). It is engineered to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), lightning strikes, and other transient voltage surges. Housed in a compact 0805 surface-mount package, it is ideal for high-density circuit board applications where space is at a premium.

Applications

  • Mobile phones and smartphones
  • Tablets and portable devices
  • Consumer electronics
  • Automotive electronics
  • Industrial equipment
  • Data lines and I/O ports

Features

  • Multilayer varistor (MLV) technology
  • Compact 0805 case size
  • Low clamping voltage
  • High surge current capability
  • Fast response time
  • Bidirectional protection
  • RoHS compliant

Benefits

  • Provides effective ESD and transient voltage protection
  • Protects sensitive electronic components
  • Improves the reliability and lifespan of electronic devices
  • Saves board space
  • Facilitates compliance with industry standards
  • Reduces warranty claims and repair costs

Additional Details

The CT0805M4G has a breakdown voltage of approximately 4V and offers a surge current capability exceeding common standards. It operates within a temperature range of -55°C to +125°C and is optimized for reflow soldering processes. This device offers a low capacitance value, making it suitable for use in high-speed data lines. The small footprint makes it possible to be positioned directly adjacent to the circuitry being protected, further improving the effectiveness of the suppression.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess