EN
  • EN
  • DE

B82432C1152K V1

Part No B82432C1152K V1
Manufacturer EPCOS (TDK)
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965760-B82432C1152K V1
Categories OEM Parts(A-B)
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82432C1152K V1 CAD Model

Description

The B82432C1152K V1 is a common mode choke manufactured by EPCOS (TDK). Common mode chokes are used to attenuate common mode noise in electronic circuits, which can improve signal integrity and reduce electromagnetic interference (EMI).

Applications:

  • Switching Power Supplies: Used to filter common mode noise from the AC input line.
  • Data and Signal Lines: Suppression of common mode noise on data lines, such as USB, Ethernet, and RS-485.
  • Audio and Video Equipment: Reducing noise in audio and video signal paths.
  • Motor Drives: Filtering noise generated by motor drives to prevent interference with other equipment.
  • Industrial Control Systems: Ensuring reliable operation in noisy industrial environments.

Features:

  • High Common Mode Impedance: Provides significant attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimally affects the desired differential signals.
  • Compact Size: Designed to fit in space-constrained applications.
  • High Current Capacity: Handles high current levels without saturating the core.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, helping to meet regulatory requirements.
  • Improved Signal Integrity: Enhances the quality of signals by reducing noise.
  • Enhanced System Performance: Increases the reliability and stability of electronic systems.
  • Protection of Sensitive Components: Prevents noise-related damage to sensitive electronic components.
  • Cost-Effective Solution: Provides a cost-effective means of suppressing common mode noise.

Additional Details:

The B82432C1152K V1 common mode choke is designed to effectively filter out common mode noise while having minimal impact on the desired differential signals. This makes it an essential component in applications where signal integrity and EMI compliance are critical. It is commonly used in power supplies, data lines, and audio/video equipment to improve performance and reduce noise. EPCOS (TDK) is a trusted manufacturer known for producing high-quality chokes and inductors. Its compact size and high-current capacity make it suitable for a wide range of applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess