The B82432A1223K is a fixed inductor manufactured by EPCOS (TDK). These inductors are designed for a wide range of applications in electronic circuits, providing inductance for filtering, energy storage, and signal processing.
Applications
- Power supplies (DC-DC converters, AC-DC converters)
- Filtering circuits (EMI/RFI filters)
- RF circuits (impedance matching, tuning)
- Signal processing
- Energy storage in switching regulators
Features
- High inductance value
- Low DC resistance
- High saturation current
- Shielded construction (depending on variant)
- RoHS compliant
Benefits
- Effective filtering of unwanted noise
- Efficient energy storage
- Stable performance over temperature
- Reduced EMI/RFI interference
Technical Specifications
The B82432A1223K has an inductance value of 22 µH and a tolerance of ±10%. The rated current and saturation current are important parameters that dictate the inductor's performance under load. The DC resistance (DCR) is also a key specification, influencing the inductor's efficiency. The inductor's physical dimensions and termination style are specified in the datasheet. The self-resonant frequency (SRF) indicates the frequency at which the inductor's inductive behavior starts to degrade due to parasitic capacitance.