EN
  • EN
  • DE

B72660M600K72

Part No B72660M600K72
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 717804-B72660M600K72
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72660M600K72 CAD Model

Description

The B72660M600K72 is a varistor manufactured by EPCOS (TDK), designed to protect electronic devices from voltage surges. It is a Transient Voltage Suppressor (TVS) that works by clamping overvoltages and diverting surge current away from sensitive components.

Applications:

  • Power supplies: Protection against line transients and surges in AC/DC power supplies.
  • Industrial automation: Protecting control systems and industrial equipment from voltage spikes.
  • Consumer electronics: Protecting TVs, computers, and other appliances from power line disturbances.
  • Telecommunications: Protecting network equipment and infrastructure from voltage surges.
  • Renewable energy: Protecting solar inverters and other renewable energy systems from voltage transients.

Features:

  • High surge current capability: Capable of withstanding high surge currents without degradation.
  • Fast response time: Reacts quickly to transient voltage events.
  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level.
  • Wide operating voltage range: Suitable for various voltage levels and applications.
  • Compact size: Allows for easy integration into circuit boards.
  • RoHS compliant: Meets environmental standards for restricted substances.

Benefits:

  • Improved reliability: Protects sensitive components from damage due to voltage surges.
  • Extended product lifespan: Reduces the risk of premature failure due to overvoltage events.
  • Reduced downtime: Minimizes equipment malfunctions and service interruptions.
  • Enhanced safety: Protects users from electrical hazards.
  • Cost-effective solution: Provides reliable overvoltage protection at a competitive price.

Additional Details:

The B72660M600K72 typically has a varistor voltage around 950V. Specific surge current and energy handling capabilities are detailed in the product datasheet. This varistor is constructed from a metal oxide ceramic material that provides its voltage-dependent resistance characteristics. The 'K72' likely represents specific manufacturing or quality control parameters.

You May Also Be Interested in

Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
725+ $0.4008 $290.5800
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess