EN
  • EN
  • DE

B72580E140K62

Part No B72580E140K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 709608-B72580E140K62
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72580E140K62 CAD Model

Description

The B72580E140K62 is a varistor manufactured by EPCOS (TDK), designed to safeguard electronic circuits from transient overvoltages. This component is crucial for protecting sensitive electronics from damage caused by voltage surges, spikes, and other transient events. It is part of the EPCOS varistor family, known for their reliability and effectiveness in overvoltage protection applications.

Applications

  • Power supplies
  • Industrial equipment
  • Consumer electronics
  • Lighting systems
  • Telecommunication devices

Features

  • High surge current capability
  • Fast response time to transient events
  • Stable clamping voltage characteristics
  • Compact size for space-constrained designs
  • RoHS compliant

Benefits

  • Protects electronic circuits from overvoltage damage
  • Enhances the reliability and extends the lifespan of electronic devices
  • Reduces downtime and maintenance costs associated with component failures
  • Ensures compliance with international safety standards
  • Offers a cost-effective solution for surge protection

Additional Details

The B72580E140K62 is characterized by a varistor voltage of 14V. A varistor is a voltage-dependent resistor that exhibits a high resistance under normal operating voltages and a low resistance when subjected to a voltage surge. This property allows it to divert excess current away from sensitive components, thereby protecting them from damage. The ‘E’ likely signifies a specific series or performance characteristic within the EPCOS varistor lineup.

Key performance parameters include the surge current rating (the maximum current the varistor can withstand without failure) and the energy absorption capability (measured in joules), indicating the amount of energy the varistor can dissipate. Selecting the appropriate varistor involves considering the operating voltage, expected surge current levels, and the desired clamping voltage.

The fast response time of the B72580E140K62 is crucial for effectively suppressing fast-rising transient events. Its compact size allows for easy integration into densely populated circuit boards, making it suitable for modern electronic devices where space is at a premium. The RoHS compliance ensures adherence to environmental regulations, restricting the use of hazardous substances.

In summary, the B72580E140K62 varistor provides a robust and reliable solution for protecting electronic circuits from overvoltage transients, enhancing the reliability and longevity of devices in a wide range of applications.

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess