EN
  • EN
  • DE

B72530T300K62V9

Part No B72530T300K62V9
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818623-B72530T300K62V9
Ultra Librarian 3D Model Ultra Librarian B72530T300K62V9 CAD Model

Description

The B72530T300K62V9 is a ThermoFuse varistor from EPCOS (TDK), designed to provide overvoltage protection with integrated thermal protection. This varistor combines surge protection with a thermal fuse that disconnects the varistor from the circuit in case of overheating, enhancing safety and preventing fire hazards. It is commonly used in applications where both surge protection and thermal safety are critical.

Applications

  • Power supplies in electronic devices with safety requirements.
  • Overvoltage protection in household appliances.
  • Surge protection in lighting systems.
  • Protection of telecommunication equipment.
  • Industrial control systems where safety is paramount.

Features

  • ThermoFuse Protection: Integrated thermal fuse for added safety.
  • High Surge Current Capability: Provides protection against high-energy surges.
  • Fast Response Time: Quickly clamps transient voltages.
  • Leaded Package: Easy to mount on circuit boards.
  • RoHS Compliant: Environmentally friendly and lead-free.

Benefits

  • Enhanced Safety: Thermal fuse prevents overheating and potential fire hazards.
  • Reliable Surge Protection: Protects electronic circuits from overvoltage events.
  • Improved System Reliability: Extends the lifespan of protected devices.
  • Easy Installation: Leaded package simplifies integration into electronic circuits.
  • Compliance with Safety Standards: Meets industry safety standards for overvoltage protection.

Technical Specifications

Varistor Voltage: 30 V (typical)
Maximum Continuous Voltage (AC): 20 V (RMS)
Maximum Continuous Voltage (DC): 25 V
Surge Current (8/20 µs): 3000 A
Clamping Voltage: Varies depending on surge current level
Operating Temperature Range: -40 °C to +85 °C
Package: Leaded

The B72530T300K62V9 ThermoFuse varistor offers a high level of safety and reliable overvoltage protection for a variety of electronic applications, particularly where thermal safety is a concern.

You May Also Be Interested in

AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
VARISTOR 120V 1.2KA DISC 7MM
Lowest to $0.0474
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess