EN
  • EN
  • DE

B72510T40M62V7

Part No B72510T40M62V7
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818617-B72510T40M62V7
Ultra Librarian 3D Model Ultra Librarian B72510T40M62V7 CAD Model

Description

The B72510T40M62V7 is a leaded varistor from EPCOS (TDK), designed to protect electronic circuits from transient overvoltages. This varistor offers reliable surge protection, diverting excess energy away from sensitive components.

Applications:

  • Surge protection in power supplies
  • Protection of sensitive electronic equipment
  • Overvoltage protection in industrial applications
  • Transient voltage suppression in telecommunications equipment
  • Line voltage protection for household appliances

Features:

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • Leaded construction for through-hole mounting

Benefits:

  • Effective protection against voltage surges, preventing damage to electronic circuits
  • Improved reliability of electronic equipment by reducing the risk of overvoltage failures
  • Extended lifespan of electronic components due to surge suppression
  • Compliance with environmental standards
  • Easy integration into circuit designs with leaded terminals

Additional Details:

The B72510T40M62V7 varistor is designed to clamp transient voltages to a safe level, protecting downstream components. It has a specified voltage rating and surge current capability. It's important to consult the datasheet for detailed electrical characteristics, dimensions, and recommended operating conditions. The varistor's leaded construction facilitates easy installation on printed circuit boards. Its robust design ensures reliable performance in a variety of applications.

Proper selection of a varistor requires careful consideration of the application's voltage and surge current requirements. The B72510T40M62V7 provides a cost-effective solution for transient voltage suppression, enhancing the overall robustness of electronic systems. Its fast response time and high surge current capability make it a suitable choice for protecting sensitive equipment from damaging voltage spikes.

You May Also Be Interested in

Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
Lowest to $0.0647
Bourns Inc.
Lowest to $61.1769
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess