EN
  • EN
  • DE

B72210S350K101

Part No B72210S350K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Varistor, Circuit Protection; 35Vrms; 110V; 500A; Metal Oxide; 2400pF; Wire; 0.05W; 25ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2.4 nF
Mounting SMD (SMT)
Case / Package Metal
Clamping Current 5 A
Clamping Voltage 110 V
Depth 4.4 mm
Energy 5.4 J
Flammability Rating UL94 V-0
Insulation Resistance 10 MΩ
Lead/Base Style Radial
Lead Free Yes
Lead Pitch 7.5 mm
Material Metal
Maximum Operating Temperature 85 °C
Max Supply Voltage 35 V
Max Surge Current 500 A
Max Voltage Rating (AC) 35 V
Max Voltage Rating (DC) 45 V
Min Operating Temperature -40 °C
Mount Through Hole
Packaging Bulk
Power Rating 50 mW
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Varistor Voltage 56 V
Voltage Rating 45 V
Voltage Rating (AC) 35 V
Voltage Rating (DC) 45 V
Voltage Tolerance 10 %
Win Source Part Number 1047869-B72210S350K101
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72210S350K101 CAD Model

Description

The EPCOS (TDK) 1047869-B72210S350K101 is a metal-encapsulated varistor that belongs to the TVS - Varistors,MOVs category.

  • Voltage Rating: 45 V
  • Capacitance: 2.4 nF
  • Clamping Voltage: 110 V
  • Voltage Tolerance: 10%
  • Power Rating: 50 mW
  • Energy: 5.4 J
  • Clamping Current: 5 A
  • Varistor Voltage: 56 V
  • Package/Case: Metal
  • Insulation Resistance: 10 MΩ

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
Monolithic; Standard Series
Lowest to $0.8070
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess