EN
  • EN
  • DE

B57703M103G40

Part No B57703M103G40
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - NTC Thermistors
Description NTC thermistors for temperature measurement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818572-B57703M103G40
Ultra Librarian 3D Model Ultra Librarian B57703M103G40 CAD Model

Description

The B57703M103G40 is a Negative Temperature Coefficient (NTC) thermistor manufactured by EPCOS (TDK). This device is designed to exhibit a decrease in electrical resistance as its temperature increases. NTC thermistors are commonly used for accurate temperature sensing, temperature compensation, and temperature control in diverse applications.

Applications:

  • Temperature Measurement: Utilized in thermometers, temperature sensors, and other devices requiring precise temperature readings.
  • Temperature Compensation: Compensates for temperature-related variations in circuit parameters, ensuring stable performance.
  • Temperature Control: Employed in thermostats, climate control systems, and other applications where temperature regulation is essential.
  • Overcurrent Protection: Can be used to limit current flow in circuits, preventing damage from excessive current.
  • Automotive Electronics: Found in engine control units (ECUs), climate control systems, and other automotive applications.

Features:

  • NTC Characteristic: Resistance decreases predictably with increasing temperature.
  • High Sensitivity: Offers accurate and responsive temperature sensing.
  • Small Size: Compact design allows for easy integration into various electronic circuits.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environmental conditions.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits:

  • Precise Temperature Sensing: Provides reliable and accurate temperature measurements.
  • Stable Performance: Offers consistent and dependable performance over a wide temperature range.
  • Easy Integration: Small size simplifies circuit design and assembly.
  • Overcurrent Protection: Helps protect circuits from damage caused by overcurrent events.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental standards.

Technical Specifications:

Resistance at 25°C: 10 kΩ

Tolerance: ±2%

B Value (25/85): Approximately 3950 K

Operating Temperature Range: -40°C to +125°C

Dissipation Factor: Typically 2.5 mW/°C

Thermal Time Constant: Typically 15 seconds

You May Also Be Interested in

Honeywell
THERM NTC 500KOHM 4261K DO35
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 16OHMS 4AMPS STR
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 16OHMS 2AMPS CLI
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 2AMPS STRA
Need more? Email Us
Ametherm
THERMISTOR NTC 3KOHM 3950K BEAD
Need more? Email Us
Draloric
THERMISTOR NTC 30KOHM 3935K BEAD
Lowest to $2.9105
Honeywell
THERMISTOR NTC 50KOHM 3974K DO35
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6826 $59.0172
53+ $2.2012 $116.6636
82+ $2.1324 $174.8568
112+ $2.0637 $231.1344
145+ $1.9948 $289.2460
194+ $1.7884 $346.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess