The B57236S160M is a thermistor, specifically a PTC (Positive Temperature Coefficient) thermistor, manufactured by EPCOS (TDK). PTC thermistors are ceramic semiconductor devices that exhibit a large positive temperature coefficient of resistance. This means that their resistance increases dramatically as their temperature rises above a certain point (the Curie temperature or switching temperature).
Applications
- Overcurrent protection in power supplies
- Overload protection in motors
- Short circuit protection in electronic circuits
- Self-regulating heaters
- Temperature compensation
Features
- Positive temperature coefficient (PTC)
- Self-resetting
- Compact size
- High reliability
- Flame-retardant coating
Benefits
- Provides reliable overcurrent and overtemperature protection
- Resets automatically after the fault is cleared
- Saves space on the PCB
- Ensures long-term reliability of the circuit
- Provides an extra layer of safety
Technical Specifications
Operating Voltage: Typically up to 265V AC depending on application
Switching Temperature: Varies based on specific type, usually around 120°C
Resistance at 25°C (R25): This value is specific to the particular part number variant, research specific datasheets for exact value.
Maximum Current: Depends on specific application and part number variant
Material: Ceramic Semiconductor
Leads: Radial or axial, depending on configuration