EN
  • EN
  • DE

B39941-B4124-U410

Part No B39941-B4124-U410
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Description SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150732-B39941-B4124-U410
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39941-B4124-U410 CAD Model

Description

The B39941-B4124-U410 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are used extensively in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. They are key components in wireless communication devices, ensuring clear and reliable signal transmission.

Applications

  • Mobile communication devices (e.g., smartphones)
  • Wireless base stations
  • RF front-end modules
  • GPS receivers
  • Satellite communication systems

Features

  • High selectivity: Provides excellent rejection of unwanted signals, minimizing interference.
  • Low insertion loss: Ensures minimal signal attenuation within the passband, maximizing signal strength.
  • Small size: Allows for compact integration into RF modules and devices.
  • Stable performance: Offers reliable operation over a wide temperature range.
  • Surface mountable device (SMD): Facilitates automated assembly and high-volume production.

Benefits

  • Improved signal quality: By filtering out noise and interference, the B39941-B4124-U410 enhances the overall signal quality in communication systems.
  • Increased system performance: The low insertion loss and high selectivity contribute to improved system performance and reliability.
  • Reduced size and weight: The small size of the filter enables the development of more compact and lightweight communication devices.
  • Cost-effective solution: SAW filters offer a cost-effective filtering solution for a wide range of RF applications.
  • Enhanced reliability: Stable performance over temperature ensures reliable operation in demanding environments.

Additional Details

The performance characteristics of the B39941-B4124-U410, such as center frequency, bandwidth, insertion loss, and rejection, are essential for selecting the appropriate SAW filter for a given application. SAW filters are typically fabricated using piezoelectric materials, like lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), which exhibit excellent acoustic properties. The design of the interdigital transducers (IDTs) patterned on the piezoelectric substrate determines the filter's performance. These IDTs generate and detect surface acoustic waves, which are then used to filter the RF signal. Consult the official datasheet for detailed electrical specifications and recommended operating conditions.

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess