EN
  • EN
  • DE

B39272-B7966-P810-S03

Part No B39272-B7966-P810-S03
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 717793-B39272-B7966-P810-S03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39272-B7966-P810-S03 CAD Model

Description

The B39272-B7966-P810-S03 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). This filter is primarily used in radio frequency (RF) applications for precise signal filtering. SAW filters employ the piezoelectric effect and surface acoustic waves to selectively pass or reject signals within a defined frequency range. They are designed to provide excellent performance in terms of selectivity and insertion loss, making them well-suited for wireless communication systems.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter specific frequency bands, improving signal processing and reducing interference.
  • Wireless Communication Devices: Employed in WLAN (Wireless Local Area Network) devices, such as routers and access points, for signal conditioning and filtering, optimizing data transmission efficiency.
  • Remote Control Systems: Utilized in remote controls to filter out unwanted noise and interference, ensuring reliable operation and preventing false triggers.
  • Automotive Applications: Integrated into car key fobs and tire pressure monitoring systems (TPMS) for robust and reliable wireless communication in vehicular environments.
  • Satellite Communication Systems: Used in satellite receivers and transmitters to filter specific frequency bands, enhancing the quality and reliability of communication links.

Features

  • High Selectivity: Provides sharp signal filtering, effectively rejecting unwanted frequencies and noise.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring optimal signal strength and efficient power transfer.
  • Compact Size: Facilitates easy integration into small electronic devices and modules, saving valuable board space.
  • Stable Performance: Offers consistent and reliable performance over a wide temperature range and various operating conditions.
  • High Reliability: Ensures long-term performance and durability, reducing the likelihood of failures and maintenance requirements.

Benefits

  • Improved Signal Quality: Enhances signal clarity by effectively removing unwanted noise and interference, leading to better reception and transmission.
  • Enhanced System Performance: Contributes to improved overall system performance due to its high selectivity and low insertion loss characteristics.
  • Reduced System Cost: Helps reduce the overall system cost due to its compact size, ease of integration, and efficient performance.
  • Increased Reliability: Ensures long-term, trouble-free operation, improving the overall reliability and robustness of the system.
  • Simplified Design: Streamlines the design process by providing a complete and optimized filtering solution for specific RF applications.

Additional Details

The B39272-B7966-P810-S03 SAW filter is designed for operation within specific frequency bands, and proper impedance matching is crucial for achieving optimal performance. Key specifications, including the center frequency, bandwidth, insertion loss, and attenuation characteristics, are critical for ensuring that the filter meets the requirements of its intended application. Engineers should consult the detailed datasheets provided by EPCOS (TDK) to verify compatibility with system requirements. The operating temperature range and maximum power handling capability must also be considered to guarantee reliable operation under the intended environmental conditions. Meeting these specifications helps to improve signal quality, enhance system efficiency, and ensure overall reliability.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess