EN
  • EN
  • DE

B39151-B5239-H810

Part No B39151-B5239-H810
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1406
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 737159-B39151-B5239-H810
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39151-B5239-H810 CAD Model

Description

The B39151-B5239-H810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are used to selectively pass or reject specific frequencies in electronic circuits, making them essential components in communication systems and other applications where signal filtering is critical.

Applications:

  • Mobile communication systems: Used in cellular phones and base stations to filter unwanted signals and improve signal quality.
  • Wireless communication devices: Employed in Bluetooth, Wi-Fi, and other wireless devices for signal filtering.
  • GPS receivers: Utilized to filter out unwanted signals and improve the accuracy of GPS positioning.
  • Television tuners: Used to select specific television channels and reject unwanted signals.
  • Radio receivers: Employed to filter out unwanted signals and improve the sensitivity of radio receivers.

Features:

  • SAW technology: Provides precise and stable frequency filtering characteristics.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High selectivity: Effectively rejects unwanted signals, improving signal quality.
  • Small size: Enables compact designs in electronic circuits.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved signal quality: SAW filters effectively remove unwanted signals, resulting in clearer and more reliable communication.
  • Increased system performance: By filtering out noise and interference, SAW filters improve the overall performance of electronic systems.
  • Reduced size and weight: The small size of SAW filters enables the development of compact and lightweight devices.
  • Lower manufacturing costs: SMT packaging facilitates automated assembly, reducing manufacturing costs.
  • Enhanced reliability: SAW filters are robust and reliable components, ensuring long-term performance.

Additional Details:

This particular SAW filter is designed for a center frequency of approximately 1575 MHz. It has a bandwidth suited for GPS applications. The filter exhibits a low insertion loss, typically around 1.5 dB. It operates over a wide temperature range, typically from -40°C to +85°C. Refer to the manufacturer's datasheet for precise specifications, including center frequency, bandwidth, insertion loss, and temperature characteristics.

The B39151 series is known for its high performance and reliability in demanding communication applications. It is a popular choice among designers seeking a high-quality SAW filter for GPS and other wireless systems.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,267 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess