EN
  • EN
  • DE

B32924C3105K

Part No B32924C3105K
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description Capacitor, Polypropylene Film, Cap 1 uF, Tol 10%, 305 VAC, Radial, MKP X2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 µF
Case / Package Radial
Depth 11 mm
Dielectric PP
Dielectric Material PP
Height 19 mm
Height - Seated (Max) 18.9992 mm
Insulation Resistance 100 GΩ
Lead Diameter 800 µm
Lead Free Lead Free
Lead Pitch 27.5 mm
Length 31.5 mm
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Schedule B 8532250020, 8532250020
Termination Radial
Tolerance 10 %
Voltage 305 V
Voltage Rating (AC) 305 V
Voltage Rating (DC) 630 V
Width 10.9982 mm
Win Source Part Number 1185519-B32924C3105K
Categories Film Capacitors
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B32924C3105K CAD Model

Description

This electronic component is a radial film capacitor manufactured by EPCOS (TDK) with a Win Source Part Number of 1185519-B32924C3105K.

  • Win Source Part Number: 1185519-B32924C3105K
  • Package: bulk
  • Termination: radial
  • Length: 31.5mm
  • Voltage Rating: 305V
  • Maximum Seated Height: 18.9992mm
  • Capacitance: 1µF
  • Tolerance: 10%
  • Dielectric Material: PP
  • Height: 19mm
  • Width: 10.9982mm
  • Category: film capacitors
  • Case/Package: radial
  • Insulation Resistance: 100GΩ
  • Alternative Parts: B32924C3105K
  • Supply and Demand Status: limited
  • Depth: 11mm
  • Lead-Free: yes
  • Mounting: PCB through hole
  • RoHS Compliant: yes
  • Radiation Hardened: no
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: 105°C
  • Schedule B: 8532250020, 8532250020
  • Voltage Rating (AC): 305V
  • Voltage Rating (DC): 630V
  • Lead Pitch: 27.5mm
  • Dielectric: PP
  • Lead Diameter: 800µm

You May Also Be Interested in

EPCOS (TDK)
5 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
0.56 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
Kemet
CAP FILM 10000PF 5% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.0753
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2910 $58.2000
485+ $0.2388 $115.8180
750+ $0.2314 $173.5500
1,035+ $0.2238 $231.6330
1,335+ $0.2164 $288.8940
1,790+ $0.1940 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,219 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess