EN
  • EN
  • DE

B32924B4335K

Part No B32924B4335K
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description Metallized Polypropylene Film Capacitor 3.3uF 350VAC 10% Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8532250020, 8532250020
Win Source Part Number 1047715-B32924B4335K
Categories Film Capacitors
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B32924B4335K CAD Model

Description

The B32924B4335K is a film capacitor manufactured by EPCOS (TDK). It belongs to the series of metallized polypropylene film capacitors designed for a wide range of applications in electronic circuits. These capacitors are known for their high reliability, excellent electrical characteristics, and long service life.

Applications:

  • Power Supplies: Used in power supplies for filtering and smoothing DC voltage.
  • Motor Control Circuits: Employed in motor control circuits for AC filtering and snubber applications.
  • Lighting Ballasts: Utilized in lighting ballasts for power factor correction and filtering.
  • Renewable Energy Systems: Found in solar inverters and wind turbine converters for DC link and filtering purposes.
  • Industrial Equipment: Used in various industrial equipment for power filtering and energy storage.

Features:

  • Metallized Polypropylene Film: Provides excellent electrical performance and stability.
  • Self-Healing Properties: Automatically clears minor insulation breakdowns, ensuring long-term reliability.
  • High AC Voltage Capability: Designed to withstand high AC voltages in various applications.
  • Flame-Retardant Construction: Meets safety requirements with flame-retardant materials.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Compact Size: Offers high capacitance in a small package.

Benefits:

  • Improved Power Quality: Filters out noise and harmonics in AC power lines, enhancing power quality.
  • Enhanced System Reliability: Self-healing properties and robust construction ensure reliable operation in demanding environments.
  • Protection of Electronic Components: Protects sensitive components from voltage spikes and surges.
  • Compliance with Safety Standards: Flame-retardant construction ensures adherence to safety regulations.
  • Long Service Life: Designed for long-term stability and reliable performance.

The B32924B4335K capacitor is typically available in a rectangular or cylindrical case with various lead configurations for easy mounting on printed circuit boards. It is designed to operate over a wide temperature range. This capacitor is a reliable choice for applications requiring high performance and long-term stability.

You May Also Be Interested in

Rubycon
CAP FILM 4.7UF 20% 25VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess