EN
  • EN
  • DE

B32911A4102M000

Part No B32911A4102M000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 1000PF 20% 440VAC RAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer EPCOS (TDK)
Series B32911
Packaging Bulk
Part Status Obsolete(EOL)
Capacitance 1000pF
Tolerance ±20%
Voltage Rating - AC 440V
Dielectric Material Polypropylene (PP), Metallized
Operating Temperature Range -40°C ~ 110°C
Mounting Style Through Hole
Package Radial
Termination PC Pins
Lead Spacing 0.394" (10.00mm)
Applications EMI, RFI Suppression
Features X1 Safety Rated
Win Source Part Number 766737-B32911A4102M000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B32911A4102M000 CAD Model

Description

The B32911A4102M000 is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). These capacitors are designed for a wide variety of applications requiring a robust and reliable component for filtering, energy storage, and pulse handling.

Applications:

  • Power supplies: Used for filtering and smoothing DC voltage in power supplies.
  • Lighting ballasts: Employed for power factor correction and energy storage in lighting applications.
  • Motor control: Utilized for providing stable voltage and current in motor control circuits.
  • Snubber circuits: Used to suppress voltage transients and protect switching devices.
  • Renewable energy systems: Employed in inverters and converters for solar and wind energy applications.

Features:

  • Metallized polypropylene film: Provides excellent electrical characteristics and high stability.
  • Self-healing properties: Enables the capacitor to recover from minor overvoltage events, ensuring long-term reliability.
  • High pulse strength: Capable of withstanding high voltage and current pulses.
  • Flame-retardant epoxy resin coating: Provides excellent insulation and protects the capacitor from environmental factors.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Long service life: The metallized polypropylene film and self-healing properties contribute to a long operational life.
  • High reliability: Designed for demanding applications requiring a robust and dependable component.
  • Excellent electrical performance: Offers stable capacitance and low losses over a wide range of frequencies and temperatures.
  • Compact size: Enables space-saving designs in electronic circuits.
  • Improved power factor: Reduces energy consumption and improves the efficiency of electrical systems.

Additional Details:

This particular capacitor typically has a capacitance value of 1000nF (1uF) and a voltage rating of 400V. The tolerance is typically ±20%. It features a lead spacing suitable for through-hole mounting. These capacitors are designed to operate over a wide temperature range, often from -40°C to +105°C. Refer to the manufacturer's datasheet for precise specifications, including capacitance tolerance, temperature coefficient, and dissipation factor.

The B32911 series are known for their durability and stability in demanding applications. They are a popular choice among designers seeking a reliable film capacitor for general-purpose and power electronics applications.

You May Also Be Interested in

Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.047UF 10% 16VDC 0603
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess